FrameMaker Publishing Server 2015

Automatically publish bidirectional content virtually anywhere, from anywhere

Adobe FrameMaker Publishing Server (2015 release) is an enterprise software to automate multichannel publishing. Access publishing services remotely and output bidirectional content in multiple formats: HTML5, WebHelp, EPUB, KF8, MOBI, PDF, and CHM, and as mobile apps. Integrate with CMSs using web APIs or built-in connectors.

Manufacturer Part Number
65261605AD00A00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Licensing Program: Adobe Volume Licensing Transactional License Program (TLP)

System Requirement:

Processor:

  • Intel Pentium 4 or faster
Operating System:
  • Microsoft Windows Server 2012 R2
Hard Disk:
  • 6 GB of available free space
  • Additional free space required during installation (cannot install on a volume that uses a case-sensitive file system or on removable flash storage devices)  
Memory:
  • 1 GB of RAM (2GB recommended)
Optical Drive:
  • DVD-ROM
Others:
  • 1024x768 screen resolution (1280x800 recommended) with 16-bit video card This software will not operate without activation.
  • Broadband Internet connection and registration required for software activation, validation of subscriptions, and access to Online Services.