Technical Communication Suite v.5.0

Deliver game-changing technical communication with a future-ready toolkit

Adobe Technical Communication Suite 5 is an integrated toolkit that streamlines your
technical communication workflow. Author XML/DITA content intuitively and enrich it
with equations, demos, quizzes, and videos. Collaborate seamlessly via multi-platform
PDF-based reviews and integration with CMSs and cloud storage. Deliver virtually
anywhere with best-in-class mobile and desktop publishing capabilities.

Manufacturer Part Number
65228553AD00A00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirement:

Processor:

  • Intel® Pentium® 4
Operating System:
  • Microsoft® Windows® 8.1 or 7
Hard Disk:
  • 7GB of available free space for installation
  • Additional free space required during installation (cannot install on a volume that uses a case-sensitive file system or on removable flash storage devices)
Memory:
  • 1GB of RAM (2GB recommended)
Optical Drive:
  • DVD-ROM
Others:
  • 1024x768 screen resolution (1280x800 recommended) with 16-bit video card
  • Microsoft® Word 2013 or 2010
  • Adobe Captivate 8
  • EMC Documentum 6.7
  • Microsoft® SharePoint Server® 2007, Microsoft® SharePoint Server® 2010
  • Adobe Experience Manager, formerly known as Adobe CQ (certified on Adobe CQ 5.5)