RBC48 UPS Replacement Battery for APC

V7's high quality replacement UPS batteries are made from the highest quality cells available. They incorporate all of the standard logic boards, thermal protectors, thermistors, and circuit breakers to ensure maximum safety, reliability and efficiency. V7's wide selection is fully compatible with UPS products from major manufacturers and meets or exceeds original OEM specifications to provide long lasting quality.

Manufacturer Part Number
RBC48-V7
EAN/UPC
0662919086102,662919086102
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

V7 Model #: RBC48-V7
IM SKU #: ZL9964
EAN: 0662919086102
Battery Type: Expected 3 - 5 years
Capacity: 7Amp
Technology: Sealed Lead Acid
Compatibility: SUA750, SUA750US, SUA750I, DLA750, DLA750I, SIA750ICH, SMT750, SMT750I, SMT750ICH, SMT750TW, SMT750US, SUA750IX38
Compatible Brand: APC
Country of Origin: Assembled in USA
Output Power: 24V
Package dim. (L/W/H): 8.7 x 7.75 x 6.5 in
Package Weight: 12 lbs
Packaging type: OEM Box
Product dim. (L/W/H): 6.0 x 4.5 x 5.25 in
Replaces OEM Part No: RBC48
Warranty: 18 months