V7's high quality replacement UPS batteries are made from the highest quality cells available. They incorporate all of the standard logic boards, thermal protectors, thermistors, and circuit breakers to ensure maximum safety, reliability and efficiency. V7's wide selection is fully compatible with UPS products from major manufacturers and meets or exceeds original OEM specifications to provide long lasting quality.
Note:
V7 Model #: RBC43-V7
IM SKU #: ZL9963
EAN: 0662919086096
Battery Type: Expected 3 - 5 years
Capacity: 48Amp
Technology: Sealed Lead Acid
Compatibility: DLA2200RMI2U, DLA3000RM2U, DLA3000RMI2U, DLA3000RMT2U, SLA3000R2IX322, SLA3000R2X401, SLA3000RMJ2UB3W, SMT2200RM2U, SMT2200RMi2U, SMT2200RMUS, SMT3000RM2U, SMT3000RMI2U, SMT3000RMT2U, SMT3000RMUS, SUA2200R2ICH, SUA2200R2X106, SUA2200R2X147, SUA2200R2X180, SUA2200RM2U, SUA2200RMI2U, SUA2200RMUS, SUA3000R2ICH, SUA3000R2IX38, SUA3000R2X145, SUA3000R2X180, SUA3000R2X428, SUA3000RM2U, SUA3000RMI2U, SUA3000RMJ2UB, SUA3000RMJ2UBOS3, SUA3000RMT2U, SUA3000RMUS, SUM1500RMXL2U, SUM1500RMXLI2U, SUM3000RMXL2U, SUM3000RMXLI2U, SUM48RMXLBP2U
Compatible Brand: APC
Country of Origin: Assembled in USA
Output Power: 24V
Package dim. (L/W/H): 26.5 x 14.0 x 8.63 in
Package Weight: 42 lbs
Packaging type: OEM Box
Product dim. (L/W/H): 21.0 x 8.0 x 3.0 in
Replaces OEM Part No: RBC43
Warranty: 18 months