M.Zuiko ED 7-14mm f2.8 PRO

Though it is amazingly light and compact, the M.Zuiko Digital ED 7-14mm f2.8 PRO lens is a heavy hitter in the field. This lens is portable and weatherproof so you can take it anywhere. And with an ultra-wide angle of view and a bright f2.8 maximum aperture, you’ll capture more of every scene, from sprawling daytime panoramas to electric, super-sharp night scenes.

Manufacturer Part Number
V313020BU000
EAN/UPC
0050332188853,050332188853
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Focal Length: 7-14mm
     35mm Equivalent Focal Length:      14-28mm

Lens Construction: 14 Elements in 11 Groups
 : (2 Aspherical ED lenses, 1 DSA lens, 1 Aspherical lens, 3 Super ED lenses, 1 ED lens, 2 HR lenses)

Dust & Splash Proof: Yes

Focusing System: High-speed Imager AF (MSC)

Angle of View: 114 - 75 Degree

Closest Focusing Distance: 0.2m

Maximum Image Magnification: 0.11x
     35mm Equivalent Max. Image Magnification:      0.22x

Minimum Field Size: 157 x 118 mm

Number of Blades: 7 (Circular Aperture Diaphragm)

Maximum Aperture: F2.8

Minimum Aperture: F22

Filter Size: -

Dimensions: Diameter 78.9x105.8mm

Weight: 534gf

Box Contents: Lens Cap(LC-79), Lens Rear Cap(LR-2),
 : Lens Case(LSC-0914), Instruction Manual,
 : Olympus Local Warranty Card