Ultra Stable Memory from Corsair – the Leader in Performance Memory Solutions
Corsair built its reputation on performance memory that shines in the most demanding computing situations: extreme gaming and high-transaction processing environments. But not all computers are put to such extreme usage. So we brought the same reliability, testing and Corsair quality to a line of memory designed to support standard computing situations such as popular office applications. Now it’s one of our most popular memory lines. Backed with a lifetime warranty, it is memory you can rely on.
Note:
Warranty Limited: Lifetime
Fan Included: No
Heat Spreader: -
Memory Configuration: Single Module
Memory Type: DDR3L
Package Memory Format: DIMM
Package Memory Pin: 240
Performance Profile: none
Memory Size: 2GB Kit (1 x 2GB)
SPD Latency: 9-9-9-24
SPD Speed: 1333MHzSPD Voltage: 1.5
Speed Rating: PC3-12800 (1600MHz)
Tested Latency: 11-11-11-28
Tested Speed: 1600Mhz
Tested Voltage: 1.35