High Power Touch Screen AC750 Wi-Fi Range Extender

The TAP-EX2 High Power Touch Screen Wi-Fi Range Extender extends the range of any 802.11a/b/g/n/ac Wi-Fi network with the tap of your finger. It works by repeating the signal from your Wi-Fi router and redistributing that signal to a new, extended location. The TAP-EX2 features a 3.5" color touch screen display for easy setup without the help of any additional devices. It is equipped with 8 advanced amplifiers and a detachable high gain antenna to boost your Wi-Fi coverage by an additional 10,000 sq ft and at ultra-fast 802.11ac Wi-Fi speeds. With 2 wired ports, you can also directly attach additional Internet devices like smart TVs and game consoles. The TAP-EX2 is a high performance Extender, built in an attractive and compact design and with the most simple setup available. With features like Digital Clock Mode, you won't want to hide it in a cabinet like other devices. The TAP-EX2 is a sleek and powerful addition to any home or office network.

Manufacturer Part Number
TAP-EX2
EAN/UPC
0850214003805,850214003805
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard:

  • 802.11a/b/g/n/ac
Frequency Band:
  • 2.4GHz & 5GHz
Wireless Speed:
  • 2.4GHz: 300Mbps (Rx), 300Mbps (Tx)
  • 5GHz: 433Mbps (Rx), 433Mbps (Tx)
Amplifiers:
  • 2 x 2.4GHz Amplifiers
  • 1 x 5GHz Amplifier
  • 3 x Low Noise Amplifiers
Wireless Security:
  • WEP, WPA, WPA2, WPA Mixed, WPS
Wireless Access Scheduling:
  • Specific day & time
Wireless Coverage Control:
  • 15% - 100% Output Power (Adjustable individually for 2.4GHz and 5GHz networks)
Antennas:
  • 1 x Detachable High Gain Antenna
  • 1 x Internal High Gain Antenna
Ports:
  • 3 x RJ-45 10/100 (LAN) Ports
  • 1 x USB 2.0 Port
Power Adapter Rating:
  • Switching Adapter, Input: 100-240v, Output: 12v, 1A
Mounting:
  • Wall or Desktop Stand
Warranty:
  • 1 Year
Setup Requirements:
  • Wireless 802.11b/g/n or ac 2.4GHz or 5GHz Network
Package Contents:
  • High Power Touch Screen AC750 Wi-Fi Range Extender
    Stylus
    Detachable High Gain Antenna
    Power Adapter (100-240v)
    Setup Guide
    CD: Users Guide & Installation Video
    Product Stand