ProSeries High Power AC1750 Wi-Fi Range Extender / Bridge

The ProSeries High Power AC1750 Range Extender / Bridge is a multifaceted, long range, business-class Wi-Fi Range Extender / Bridge with a unique set of 4 different modes. Range Extender mode allows it to extend the range of any existing Wi-Fi network. Firewall Range Extender mode extends the range of any Wi-Fi network and creates a secure firewall between the extended network and the existing network for added security. Network Bridge mode expands an existing network by connecting wirelessly to the network and providing two wired ports to expand the network. WDS-Bridge mode allows the REB175P to connect to an access point in WDS-AP mode to bridge the existing Wi-Fi network and provide additional wired ports to expand the network.

The ProSeries AC1750 Range Extender / Bridge is equipped with twelve high power amplifiers and three high gain external antennas for up to 500mW of Wi-Fi output power. This combination of Amped Wireless High Power technology, paired with blazing-fast AC1750 Wi-Fi technology delivers unmatched range and speed performance. It features the highest quality components and is tested under the strictest standard to ensure reliability and performance under demanding business environments.

The ProSeries Range Extender supports advanced security features with the ability to support up to 30 Wi-Fi networks, each with unique security and access configurations. Each Wi-Fi network features smart security features that allow for the isolation of connecting devices, bandwidth restrictions, network access restrictions, VLANs, max users settings, MAC filtering, access schedules and much more. The two gigabit ports on the REB175P feature customized VLAN settings and bandwidth controls and Intrusion detection systems.  Firewall Range Extender mode provides support for additional features such as Internal and external RADIUS servers, port forwarding, port filtering, DMZ and other router based features such as network address translations.

Deploying the ProSeries High Power Solutions is simple with Power over Ethernet support and magnetic or wall based mounting options.

VLANs, RADIUS Servers, and Wireless Client Isolation are available in Firewall Range Extender mode only.

How It Works

The REB175P features four operational modes and business-class security features that can be configured from the web menu. Each mode features a Basic Setup Wizard for easy configuration.

Range Extender Mode
Extend the range of any standard Wi-Fi network by repeating the signal and redistributing it in a new, extended location.

Network Bridge
Expand an existing Wi-Fi network by connecting wirelessly to the network and enabling access using the two gigabit ports on the Bridge.

Firewall Range Extender Mode
Extend the range of any Wi-Fi network and create a firewall between the source network and extended network for added security between the networks.

WDS-Bridge
Connect to an access point in WDS-AP mode to bridge the existing Wi-Fi network access via the two gigabit wired ports on the WDS-Bridge.

Manufacturer Part Number
REB175P
EAN/UPC
0850214003904,850214003904
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard:

  • 802.11a/b/g/n/ac
Frequency Band:
  • 2.4GHz, 5GHz Simultaneous
Wireless Speed:
  • 2.4GHz: 450Mbps (Rx), 450Mbps (Tx)
  • 5GHz: 1300Mbps (Rx), 1300Mbps (Tx)
Amplifiers:
  • 3 x 2.4GHz Amplifiers
  • 3 x 5GHz Amplifiers
  • 6 x Low Noise Amplifiers
Wireless Security:
  • WEP, WPA, WPA2, WPA Mixed, WPS, RADIUS
Antennas:
  • 3 x Detachable High Gain Dual Band Antennas
Ports:
  • 1 x RJ-45 10/100/1000M LAN Port
  • 1 x RJ-45 10/100/1000M WAN/LAN/PoE Port
  • 1 x RJ-45 Console Port
  • 1 x USB 2.0 Port for Firmware Upgrades & Admin
Power Adapter Rating:
  • Switching Adapter, Input: 100-240v, Output: 12v, 4A
Mounting:
  • Desktop or Wall (Magnet)
  • Magnetic Mounting Kit Included
Warranty:
  • 1 Year
Setup Requirements:
 
Range Extender / BridgeMode:
  • An available Wi-Fi network
  • Computer with wired or wireless network adapter
WDS-Bridge Mode:
  • An access point in AP-WDS mode
Package Contents:
  • ProSeries High Power AC1750 Wi-Fi Range Extender / Bridge
  • 3 x Detachable High Gain Dual Band Antennas
  • Magnetic Mounting Kit
  • Power Adapter (100-240v)
  • RJ-45 Ethernet Cable
  • Setup Guide
  • CD: User's Guide