The Amped Wireless High Power AC1750 Wi-Fi Range Extender expands the range of any standard 802.11a/b/g/n/ac Wi-Fi router by repeating the signal (2.4GHz and 5GHz) and redistributing it in a new, extended location at blazing-fast speeds. The RE1750A is equipped with a total of twelve amplifiers, including six 2.4/5GHz amplifiers and six low noise amplifiers. The amplifiers combined with a high gain external antenna and two internal high gain antennas provide up to 12,000 sq ft of additional Wi-Fi coverage. The Range Extender features AC1750 Wi-Fi speeds to provide enough bandwidth for the most demanding networks with a large number of connected devices and simultaneous 4K or HD streams. It is built with five gigabit wired ports for connecting and bridging additional network devices, such as a PC or TV, to your Wi-Fi network. The RE1750A works with all brands of standard single band or dual band Wi-Fi routers and service provider gateways. Add the RE1750A to your network and start enjoying blazing-fast Wi-Fi where you want it most.
How It Works
The RE1750A expands the range of any Wi-Fi network by repeating the signal (2.4GHz and/or 5GHz) from your wireless router and redistributing it in a new, extended location at blazing-fast speeds.
Note:
Wireless Standard: