Vantage Frontloader 17" Notebook Case

The Vantage Laptop Carrying Case is the contemporary solution for on-the-go professionals or students. The carrying case is structured with a dedicated padded notebook section designed to fit up to 17" notebooks, ample organizational room featuring a workstation with pen loops, accessory pocket and a business card holder, as well as a trolley strap. Its sleek ergonomic design ensures top comfort and an attractive, modern style.
Protection
Dedicated padded notebook section that is designed to fit 17" notebooks.
Organization
Front zipper pocket provides quick and easy access to business cards, pens, keys, a wallet or other accessories 
Ergonomics
Padded shoulder straps and cushioned handles allow for maximum comfort and weight distribution.

Manufacturer Part Number
CCV2-9N
EAN/UPC
0662919031850,662919031850
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

V7 Model #: CCV2-9E
IM SKU #: J151205
EAN: 4038489017079
Color: Black / Grey
Compliance: RoHS
Country of Origin: China
Material: Durable polyester
Notebook Dimensions: 17" / 41.3 x 4.4 x 28.6 cm
Packaging: Full Color Retail Hangtag Booklet
Packaging type: Full Color Retail Hangtag Booklet
Product dim. (L/W/H): 438 x 76 x 330 mm
Product Weight: 0.7 kg