Vess R2600tiS PRO NAS Array

Fast, Reliable & Cost-Effective NAS for Rich Media Applications

Vess R2600 PRO is a fast, reliable and cost effective storage solution for multi-user rich media compressed workflows. Delivering multi-user scale up capability and fast NAS connectivity via dual active 10Gbit Ethernet controllers, Vess R2600 PRO is ideal for compressed workflows using popular non-linear editors such as AdobeĀ® PremiereĀ® Pro CC and Apple Final Cut Pro X. Vess R2600 PRO is optimized for end-to-end workflows, making it ideal for mid-sized businesses requiring a rich media NAS solution that delivers enterprise RAID reliability and performance, no matter whether they are ingesting, editing, delivering or archiving content.

Audio and Video Optimized

As the consumerization of IT proliferates into the datacenter, the use of video is becoming more pervasive. IT managers need a way to not only manage this data over time, but effectively allow users to access and distribute. The Vess R2600 PRO is the perfect fit as it is an ideal content distribution solution for many small unstructured data media files.

Rich Media Streaming

Vess R2600 PRO is an ideal file-sharing NAS solution and ideal for working on real time compressed video workflows using Apple Final Cut Pro X and Adobe Premiere Pro CC. Vess R2600 PRO can support up to 22 ProRes streams (ProRes 422 HQ [1080 at 29.97fps] can do 6 streams of 4K ProRes (PreRes4444 10bit QuadHD [3840x2160 @23.98fps]).

Manufacturer Part Number
VR2KCPTISAGE
EAN/UPC
0704118103959,704118103959
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Category: NAS Storage

Availability: May, 2015

Form Factor: 3U16, 19" rackmount

Controller:
R2600tiS PRO (Single)
R2600tiD PRO (Dual)

Drive Support: SAS/SATA 6Gb/s

Cache Memory per Controller: 16GB

Max. # of HDDs Supported: 112

Host Connect Interface:
2x 10Gb (BASE-T)
4x 1Gb

Protocols: NFS, CIFS/SMB, AFP, FTP, WebDAV

RAID Levels: 0, 1, 1E, 3, 5, 6, 10 (0+1), 30, 50, 60

Power Supply: 500W (Three redundant 250W N+1 design)

Dimensions: 131 x 447 x 507 mm

Weight: 31.3 kg (69 lbs) w/ drives

Warranty: 3 years standard warranty M-F 8-5. Optional support uplifts and warranty available.