Stereo Headset H111

Full stereo sound

In addition to clear conversations, full stereo sound makes this headset ideal for moves, music and games.

Works with calling applications


Improve your experience on Skype, Google, Hangouts, Yahoo Messenger and other services

Flexible, rotating boom


You can position the microphone where it picks up your voice best—and rotate it out of the way when you’re not talking.

Noise-cancelling microphone on either side

Wear it on your left or right side and rotate it out of the way when you are not using it. Plus, it cuts background noise—which means crystal clear calls with, family, friends and work

Computer, tablet and smartphone compatible

Use your headset on almost all operating systems and platforms thanks to the standard 3.5mm jack connectivity.

Adjustable headband


The headband adjusts to give you just the right fit.

Manufacturer Part Number
981-000612
EAN/UPC
0097855114976,097855114976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications Height: 160 mm (6.3 in)
Width: 210 mm (8.3 in)
Depth: 50 mm (2.0 in)
Weight: 73.2 g (2.6 oz) 

Input Impedance: 32 Ohms
Sensitivity (headphone): 100dB +/-3dB
Sensitivity (microphone): -58 dBV/µBar, -38 dBV/Pa +/- 4 dB
Frequency response (Headset): 20Hz to 20kHz
Frequency response (Microphone): 100 Hz –16,000 Hz
Cord length: 1.8 m (5.90 ft)