OH46D — OH-D Series 46” High Brightness Display for Business

IP56 Certification for Outdoor Usage

The OH-D Series is true all-weather, IP56-certified outdoor signage, designed specifically to withstand the elements and fully perform in heat, cold, rain, snow and dust.

Temperature Management

An innovative cooling solution, plus the ability to heat up, equips this display to handle a wide operating temperature range, from -30℃ ~ 50℃. And no air conditioning is required for cooling, so you can save the expense.

Commercial Reliability With 24/7 Continuous Operation

Built to handle 24/7 continuous operation, you’ll be able to deliver impactful messaging to your audience around the clock, while a 3-year onsite warranty secures your investment and peace of mind.

High Brightness With an Auto-Brightness Sensor

At 3,000 nits, plus a 5,000:1 contrast ratio, this display delivers high brightness for excellent legibility and visibility, even in high ambient light environments. An auto-brightness sensor also adjusts brightness levels based on light conditions, to optimize content viewing as well as maintain efficient operating costs for your business.

Visible With Polarizing Sunglasses

A special film treatment is applied to the display to improve visibility of content while wearing polarized sunglasses.

Enhanced System-on-Chip Performance With a Quad Core CPU

Powered by a System-on-Chip (SoC) semiconductor and quad core CPU, Samsung's SMART Signage Platform is an open and integrated player side media platform that provides a powerful, streamlined solution to reduce TCO for digital signage deployments, through savings in hardware, installation and operating costs.

Embedded HDBaseT Receiver

An embedded HDBaseT receiver enables all-in-one connectivity between HD video sources and remote displays through a single cable, delivering uncompressed HD video, audio, Ethernet and control signals.

Slim Design for Installation Ease

The industry-leading chassis depth for an outdoor commercial display lends a stylish look, while providing installation ease in kiosks and more.

Manufacturer Part Number
OH46D
EAN/UPC
8806086705271
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series Name

  • SERIES NAME

    OH-D Series

Display
  • SCREEN SIZE

    46"

  • PANEL TECHNOLOGY

    S-VA

  • RESOLUTION

    1920x1080

  • ASPECT RATIO

    16:9

  • BRIGHTNESS

    3,000 cd/m2

  • CONTRAST RATIO (TYPICAL)

    5,000:1

  • VIEWING ANGLE (H/V)

    178°/178°

  • RESPONSE TIME

    6ms

Connectivity
  • INPUT

    Video: HDMI1, HDMI2, HDBaseT(LAN Common)

  • OUTPUT

    Audio: Stereo Mini Jack

  • EXTERNAL CONTROL

    HDBaseT, RJ45

Power
  • POWER SUPPLY

    AC 100 - 240 V~ (+/- 10 %), 50/60 Hz

  • POWER CONSUMPTION (TYPICAL/MAX)

    412W / 600W

Environmental Conditions
  • OPERATING TEMPERATURE

    -22ºF~122ºF

  • OPERATING HUMIDITY

    10~80%

Features
  • SPECIAL

    IP56 Certified for Simple Enclosure Outdoor, Protection Glass(Anti Graffiti, Infrared Reduce), Polarized Sun Glasses Viewable in any direction, HD Base T for Long Distance Installalling, Portrait Installation Support, Button Lock, Lamp Error Detection, Auto Brightness Control with Ambient Brightness Sensor, Anti Image Retention, Temperature Sensor, MagicInfo S, Smart Scheduling, RJ45 MDC, PIP/PBP, Auto Source Switching & Recovery

  • SMART SIGNAGE PLATFORM

    Yes

  • MEDIA PLAYER TYPE

    Cortex-A9 1GHz Quad Core CPU, 1.5GB, DDR3, 8GB, USB 2.0, Linux OS

  • 24/7 OPERATION

    Yes

  • OUTDOOR

    Yes

Dimensions
  • WITHOUT STAND (W X H X D)

    Set: 42.1" x 24.6" x 3.6"
    Power Box: 24.5" x 22.2" x 3.5"

  • PACKAGING (W X H X D)

    46.2" x 12" x 28.6"

  • BEZEL WIDTH

    24.9mm

Weight
  • PRODUCT WEIGHT

    86.9 lb.

  • PACKAGE WEIGHT

    119.7 lb.

Service
  • STANDARD WARRANTY

    3 Years On-Site (Parts / Labor / Backlight)

Included in Box
  • INCLUDED IN BOX

    Quick Setup Guide, Regulatory Guide, Warranty Card, Remote Controller, Batteries, BLU Power Cable, Main Power Cable

  • OPTIONAL STAND

    Standard Enclosure

Green Management
  • ROHS COMPLIANT

    Yes

  • EMISSION STANDARD

    Class A

  • PACKAGING RECYCLABILITY

    Packing Materials Recyclable