IN114x Projector

Why choose the IN114x?

  • Low total cost of ownership
  • High brightness that delivers clear images with the lights on
  • Great image quality with accurate and vivid color reproduction
  • High contrast ratio delivers darker blacks and whiter whites
  • HDMI connectivity along with VGA, composite and S-video inputs
  • Ready for your 3D content from Blu-ray, PCs, cable boxes and more

Manufacturer Part Number
IN114X
EAN/UPC
0797212982087,797212982087
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 4:3
Technology: DLP
Resolution: XGA(1024x768)
Lumens (Eco/High): 2900/3200
Contrast: 15000
3D: Supports 3D content from Blu-ray, cable boxes, dish services and more (over HDMI) and PC-based 3D content at 120Hz. 144 Hz DLP Link 3D glasses required.
Closed Captioning: Yes
Speakers: 2W (1 x 2W)
Audible Noise (Eco/High, dBA): 30/32
Keystone: ± 40º
Lamp: SP-LAMP-093
Lamp Hours (Eco/High): 10000/4500
Connections: HDMI 1.4, VGA x 2, Composite video, S-Video, 3.5 mm stereo in x 2, 3.5mm stereo out, RS232C
Image Offset: 15
Lens Shift: Horz (min/max): None
Lens Shift: Vert (min/max): None
Throw Ratio: 2.09~1.9
Weight(lbs/kg): 5.4/2.5
Product Dimensions HxWxD: 8.7 x 11.5 x 4.7in (220 x 292 x 121mm)
Shipping Weight(lbs/kg): 7.1/3.2
Shipping Dimensions HxWxD: 12 x 14.25 x 7.75in (305 x 362 x 197mm)
Power consumption (Max, Watts):
Product Warranty: 1 Year
Lamp Warranty: 6 months
Accessory Warranty: 90 days
Approvals: UL and c-UL (US/Canada), FCC (US/Canada), CE (Europe)