Note:
Model: DS-2CE56D1T-VPIR
Parameter: Turbo HD1080p IR Bullet Camera
Camera
Image Sensor: 1/2.7" Progressive Scan CMOS
Signal System: PAL/NTSC
Effective Pixels: 1930(H)*1088(V)
Min. Illumination: 0.1 Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens: 3.6mm (2.8mm, 6mm optional)
Angle of View: 80.9°(3.6mm), 115.6°(2.8mm), 54.3°(6mm)
Lens Mount: M12
Angle Adjustment: Pan: 0 - 360°, Tilt: 0 - 90°, Rotation: 0 - 360°
Day & Night: ICR
Synchronization: Internal synchronization
Video Frame Rate: 1080p@25fps/1080p@30fps
HD Video Output: 1 turbo HD output
CVBS Output: 1Vp-p Composite Output(75Ω/BNC)
S/N Ratio: More than 52dB
Menu
Camera ID: On/off (0-255)
AGC: Support
D/N Mode: Color/BW/Auto/EXT
White Balance: Auto/User/Push/8000K/6000K/4200K/3000K
Privacy Mask: On/Off, maximum 2 zones
Motion Detection: On/Off, maximum 4 zones
BLC: Support
Anti-flicker: On/Off
Language: English/Chinese
Functions: Digital noise reduction, Mirror
General
Working Temperature/Humidity: -40 °C - 60 °C (-40 °F - 140 °F)
Humidity 90% or less (non-condensing)
Power Supply: 12V DC
Power Consumption: Max. 3W
IR Range: Up to 20m
Impact Protection: IEC60068-2-75 test, Eh, 20J; EN50102, up to IK10.
Communication: Up the coax
Protocol: HIKVISION-C(Coaxitron)
Dimension: Φ111 × 82.4(Φ4.37” × 3.24”)
Weight: 550g (1.21 lb)