Prestige Elite 10Q ME10Q8KC Tablet

Visual Land Prestige Elite 10Q / 10Q+ Google Play Quad Core Android 4.4 KitKat 10.1" Multi-Touch Capacitive Tablet 16GB Memory

Designed for the everyday user, this Quad Core, Google Certified, KitKat 10.1" Tablet is portable, powerful and easy to carry anywhere life takes you. This tablet, offered in 5 different colors is loaded with premium features such as a front and rear facing camera, 8GB or 16GB of internal memory and comes preloaded with the Google Suite as well as the most popular apps.

Manufacturer Part Number
ME10Q8KCBLK
EAN/UPC
0828063611229,828063611229
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Memory Size: 8GB / 16GB
(Not all may be available for storage.)
Memory Expansion: MicroSDHC Expansion Slot
Processor: Quad Core
RAM: 1GB DDR3
Communications Protocols: WiFi (802.11 b/g/n)
Bluetooth v4.0
Speaker: 1x 8Ω1W High Fidelity on rear
Headphone: Standard 3.5mm Socket
PC Connection: 2x Standard Micro USB Slot
Camera: (10Q) 0.3MP Front Facing / 2MP Rear Facing
(10Q+) 2.0MP Front Facing / 5.0MP Rear Facing
Microphone: Yes, built in for Voice Rec
Language Support: Arabic, Bulgarian, Czech, Danish, German, Greek, English, Spanish, Finnish, French, Hebrew, Hindi, Croatian, Hungarian, Indonesian, Italian, Japanese, Korean, Lithuanian, Latvian, Norwegian, Dutch, Polish, Portuguese, Romanian, Slovak, Serbian, Swedish, Thai, Tagalog, Turkish, Ukranian, Vietnamese, Chinese
Operation Method: Touch Screen
Weight: 19.2 oz.
Dimensions: 11.1" x 6.5" x 0.5"
DISPLAY
Screen Size: 10.1-Inch
Screen Resolution: 1024x600
Touchscreen: 5 Point Multi-Touch Capacitive
Aspect: 16:9 Widescreen
POWER
Battery Life: 8 hours continous usage* / 5 days standby
*Based on optimal conditions, actual usage time may vary.
Charging Method: Power Adapter or USB (Computer or USB AC Adapter)
SOFTWARE
Operating System: Android 4.4 KitKat
Preloaded Applications: Google Play Store, Chrome, Drive, Gmail, Google+, Hangouts, Maps, Play Games, Play Movies & TV, Play Music, Play Books, Play Newstand, YouTube, Adobe Reader, Calculator, Calendar, Camera, Clock, Email, File Manager, Sound Recorder
MULTIMEDIA
Music Formats: Most popular formats.
Video Formats: Most popular formats.
Photo Formats: Most popular formats.