REALiS WUX500 LCD Projector

The REALiS WUX500 Pro AV Compact Installation LCOS Projector delivers high performance WUXGA (1920 x 1200) resolution with 5000 lumens of brightness and up to a 2000:1 contrast ratio. These features combined with an advanced Genuine Canon projection lens and Canon's proprietary LCOS technology with AISYS-enhancement helps to produce crisp, bright images with exceptional color reproduction.

Along with this high brightness and high resolution, this model Includes a DICOM Simulation Mode for the display of monochrome digital X-rays, CAT scans, and MRI's with accurate color and precise detail. This special mode simulates the results of devices compliant with the Digital Imaging and Communications in Medicine (DICOM) Part 14 standard. For added flexibility, within this mode users can select from either blue or clear base and can further adjust the color temperature according to their individual preferences. With the WUX500 D in the Picture by Picture mode it is possible to view two inputs side by side with one input set to DICOM simulation mode and another input set to a different mode. This allows for a variety of teaching combinations.

The advanced optical system on the WUX5000 D allows the projector to virtually maintain a constant level of brightness throughout its 1.8x zoom range – a unique feature that provides both flexible projector placement and value by eliminating the need to over-specify a higher lumen projector for longer throw applications.

The WUX500 D is HDBaseT compatible and is equipped with many leading industry interfaces including HDMI, DVI-I, USB, RJ-45, and RS-232C. Built-in network management is possible via PJLink, and compatibility with Crestron & AMX systems ensure the REALiS WUX500 D will seamlessly integrate into virtually any system infrastructure.

Other key functions include 4-Point Keystone Correction, built-in Edge Blending, PC-Free Multi Projection (JPEG only), Vertical Lens Shift (0-60%), Network Multi Projection (NMPJ) over WiFi, PC-Free Presentations, and other features enabling installation versatility, advanced image adjustments and professional calibration settings.

Users will also enjoy greater installation flexibility thanks to its compact size and weight (13 lbs.) and variety of mounting options. A 12,000 hour life filter simplifies maintenance, and low power consumption makes the Canon REALiS WUX500 D the perfect partner for those in the medical education and training fields. This mode can also be utilized in other specialized applications like black and white photography where an expanded range of gamma adjustment is required.

Manufacturer Part Number
0071C011
EAN/UPC
0660685141490,660685141490
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Specifications
Imaging Device
0.71" LCOS Reflective LCD panel x3

Aspect Ratio
16:10

Native Resolution
1920 x 1200 (WUXGA)

Brightness
5000 Lumens (Normal) / 3800 Lumens (Power Saver)

Contrast Ratio
2000:1

Digital Keystone
V±20°, H±20°

Uniformity
90%

Zoom Ratio
1.8x

Electronic Zoom
12x Maximum

Focus
Manual

Lens Shift
Manual V: 0% -60%, H: ±10%

Throw Ratio
1.39 - 2.51:1

Image Adjustments

Image Mode

Standard / Presentation / Dynamic / Photo / sRGB / User 1 / User 2 / User 3 / User 4 / User 5

Color Adjust
Color Level, Color Balance, Color Temperature, Gain (R,G,B), Offset (R,G,B)

Wall Correction
Normal / Greenboard / Adjust (custom)

Mounting
360° projection

Tilt Angle
Bottom Front Feet: 2 places (Max. angles: 6° elevation)

Input Signals

Scanning Frequency
TBD

Analog PC Input
WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA

Digital PC Input
WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA

Component Video Input
1080p / 1080i / 720p / 576p / 576i / 480p / 480i

HDBaseT
Equivalent to the Input Signal of Digital PC Input and Digital Video Input.

USB Data Transfer
JPEG Still Image

Digital Video Input
1080p / 1080i / 720p / 576p / 480p

Dot Clock
TBD

Terminals

DVI-I
Digital PC/Analog PC Input

HDMI
Digital PC/Digital Video Input (supports deep color)

RJ-45 (HDBaseT)
HDBaseT input (image, audio and control signal)

Mini Dsub15
Analog PC/Component Video Input

Mini Jack x3
Audio Input x2, Audio Output x1

Mini Jack x1
Connecting Wired Remote

Dsub9
13.5 ~ 162MHz

Dsub9
RS-232C Connection

USB type A
Service Port

RJ-45
Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)

WiFi
NMPJ (Network Multi-Projection)

Remote Control
Remotes
Wireless Infrared (supplied) or Wired (optional)

Built-In Sound
Internal Amplifier
5W, Mono

Lamp
Type
250-NSHA lamp
Life
3000 Hours Full Power / 5000 Hours Power Saver
Power
260/200 W

Ratings

Fan Noise
37dB (Full Power) / 30dB (Power Saver)

Power Consumption
365/295 W

Standby Power
1.6 (HDBaseT)0.6 (Network) /0.2 W (Standard)

Power Voltage
AC 100 ~ 240V, 50/60 Hz

Operating Temperature
32°F - 104°F (0°C -40°C)

Storage Temperature
14°F - 140°F (-10°C - 60°C)

Dimensions (W x H x D)
W: 13.26"(337 mm), H: 5.35"(136mm), D: 14.56"(370 mm) (including protrusion)

Weight
13 lbs. (5.9 kgs)

Projector Warranty
3 Years (parts and labor)

Lamp Warranty
120 Days