So much performance in so little space.
To keep your business process humming, you need a scanning solution that combines great image quality, simple operation and time-saving productivity. The latest Kodak i2000 Series Scanners offer all that in a very small yet powerful package. Check out all the ways these scanners can help you get ahead and stay there.
Impressive productivity.
No need for warmup time, so you can start scanning instantly. Then keep moving through mountains of documents.
Superior image quality.
Capture images with greater clarity and more consistent color. Built-in Perfect Page technology automatically delivers clear, crisp images, which minimizes the need for rescanning or post-image processing.
No expertise required.
Smart Touch technology lets you perform up to nine different tasks with the push of a button.
Space-saving design.
The innovative stow-or-go design lets you store the scanner upright when not in use, taking up minimal desktop space.
Endless versatility.
Handle almost any kind of document: small or large, thick or thin — and expand your possibilities by scanning bound, oversize, and fragile documents with optional legal- and tabloid-size flatbed accessories.
And it’s backed by a three-year limited warranty for extended peace of mind. Additional support options are available.
Note:
Recommended Daily Volume: i2420 ADF: Up to 5,000 pages per day
i2620 ADF: Up to 7,000 pages per day
i2820 ADF: Up to 8,000 pages per day
Throughput Speeds*
(portrait, letter size): i2420 Black-and-white/grayscale/color: up to 40 ppm/80 ipm at 200 and 300 dpi
i2620 Black-and-white/grayscale: up to 60 ppm/120 ipm at 200 and 300 dpi
i2620 Color: Up to 60 ppm/120 ipm at 200 dpi; up to 40 ppm/80 ipm at 300 dpi
i2820 Black-and-white/grayscale: Up to 70 ppm/140 ipm at 200 dpi and 300 dpi;
i2820 Color: Up to 60 ppm/120 ipm at 200 dpi; up to 40 ppm/80 ipm at 300 dpi
Scanning Technology: Dual CCD; Grayscale output bit depth is 256 levels (8-bit); color capture bit depth is 48 bits (16 x 3); color output bit depth is 24 bits (8 x 3)
Operator Control Panel: i2420: 7-segment display
i2620: Graphical LCD display
i2820: Graphical LCD display
Optical resolution: 600 dpi
Illumination: Dual indirect LED
Output resolution: 100 / 150 / 200 / 240 / 250 / 300 / 400 / 600 / 1200 dpi
Max./Min. Document Size: 216 mm x 863 mm (8.5 x 34 in.) / 50 mm x 50 mm (2 in. x 2 in.)
Long document mode: 216 mm x 4,064 mm (8.5 in. x 160 in.)
Paper Thickness and Weight: 34–413 g/m² (9–110 lb.) paper; ID card thickness: up to 1.25 mm (0.05 in.)
Feeder: i2420: Up to 75 sheets of 80 g/m² (20 lb.) paper
i2620: Up to 100 sheets of 80 g/m² (20 lb.) paper
i2820: Up to 100 sheets of 80 g/m² (20 lb.) paper. Handles small documents such as ID cards, embossed hard cards, business cards and insurance cards
Multi-feed Detection: With ultrasonic technology
Connectivity: USB 2.0, USB 3.0 compatible
Software Support: WINDOWS Bundled software: TWAIN, ISIS, WIA Drivers; KODAK Capture Pro Software Limited Edition; Smart Touch**; NUANCE PAPERPORT and OMNIPAGE (LINUX SANE and TWAIN drivers available from www.kodak.com/go/scanonlinux).† KOFAX certified.
Fully supported by KODAK Capture Pro Software and KODAK Asset Management Software. (WINDOWS only)
MAC Bundled Software: NEWSOFT PRESTO! PAGEMANAGER; NEWSOFT PRESTO! BizCard XPRESS; TWAIN Driver †(available via web download only)
Imaging Features: Barcode reading; Perfect Page scanning; Deskew; Autocrop; Fixed cropping; Relative cropping; Multi-lingual auto orientation; Orthogonal rotation; Add border; Remove border; Intelligent image edge fill; Round/Rectangular Hole Fill; Content or file size-based blank page removal; Sharpening; Streak Filtering; Automatic brightness/contrast; Background color smoothing; Automatic color balance; Auto white balance; Enhanced color adjustment; Enhanced color management; Automatic color detection; Adaptive threshold processing; Fixed thresholding; iThresholding; Lone pixel noise removal; Majority rule noise removal; Halftone removal; Electronic color dropout (R, G, B); Predominate (1) color dropout; Multiple (up to five) color dropout; All color dropout; Dual stream; Compression (Group 4, JPEG); Image merge; Long document scanning (up to 4,064 mm/160 in.)
File Format Outputs: Single and multi-page TIFF, JPEG, RTF, BMP, PDF, searchable PDF
Electrical Requirements: 100-240 V (International); 50-60 Hz
Power Consumption: Scanner: off mode: <0.35 watts; sleep mode: <4 watts; running mode: <32 watts
Environmental Factors: EPEAT Registered
ENERGY STAR Qualified
Operating Temperature: 10-35° C (50-95° F)
Operating Humidity: 15% to 80% RH
Recommended PC Configuration: INTEL CORE 2 duo processor 6600 @ 2.4 GHz Duo Processor or equivalent, 4 GB RAM (WINDOWS and LINUX)
INTEL CORE i7 processor @ 2.0 GHz quad-core, 4 GB of RAM, USB 2.0 (MAC)
Supported Operating Systems: WINDOWS XP SP2 and SP3 (32-bit), WINDOWS XP x64 Edition SP2, WINDOWS VISTA SP1 (32-bit and 64-bit), WINDOWS 7 SP1(32-bit and 64-bit), WINDOWS 8 (32-bit and 64-bit), WINDOWS 8.1 (32-bit and 64-bit), WINDOWS Server 2008 x64 Editions, WINDOWS Server 2012 x64 Editions, LINUX UBUNTU 14.04 (LTS)* (32-bit and 64-bit). MAC OS v. 10.7, 10.8, 10.9, or 10.10*
Approvals and Product Certifications: AS/NZS CISPR 22:2009 +A1:2010; (Class B RCM mark), CAN / CSA – C22.2 No 60950-1-07 +A1:2011 (TUV C mark), Canada CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B), China GB4943.1:2011; GB9254:2008 Class B (CCC S&E mark), EN55022:2010 ITE Emissions (Class B), EN55024:2010 ITE Immunity (CE mark), EN60950-1:2006 +A1,+A11,+A12 (TUV GS mark), IEC60950-1:2005 +A1, Taiwan CNS 13438:2006 (Class B); CNS 14336-1 (BSMI mark), UL 60950-1:2007 R12.11 (TUV US mark), CFR 47 Part 15 (FCC Class B), Argentina S mark
Consumables Available: Feed module, separation module, feed rollers, roller cleaning pads, STATICIDE Wipes
Dimensions: Weight: 5.5 kg (12 lbs.) Depth: 162 mm (6.3 in.),
not including input tray and output tray
Width: 330 mm (13 in.) Height: 246 mm (9.7 in.),
not including input tray