W1 Wall mount swivel rack 20U, 18" Deep (16" useable)

Manufacturer Part Number
NW1F2018
EAN/UPC
0670429384656,670429384656
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Certifications : UL Listed, TAA Compliant
  • Color : Black
  • Finish : Wrinkle Powder Coat
  • Material : steel
  • Racking Height: 20 U
  • Shipping Weight: 147 lbs
  • Usable Depth : In16
  • Weight Capacity: 300 lb (136 kg)