3U SuperChassis 836
Supermicro's SC836 storage chassis supports up to 16 hot-swappable 3.5" SAS/SATA hard drive bays, the industry's highest storage density for a 3U system. With 100% cooling redundancy* and high efficiency (1+1) redundant 800W or 1200W (93%) Gold Level power supplies with PM BUS functionality for enhanced power management, the SC836 is optimized for the next-generation dual-processor Intel® Xeon® (5500 series) and AMD Opteron™ platforms. Direct attached HDD backplane (TQ version), multilane backplane (A version) and expanders' backplane (E1, E2 versions) are available for application specific solution optimization. Heavy duty palletized packaging is available to ensure secure system reliability during shipping and tool-less, roller rail designs for easy installation and maintenance are standard with each system.
Note:
Product SKUs
CSE-836BE2C-R1K03B:SuperChassis 836BE2C-R1K03B (black)
Form Factor
3U chassis for motherboard support size of 13.68" x 13"
Processor Support
Dual and Single Intel® and AMD processors
Dimensions
Width:17.2" (437mm)
Height:5.2" (132mm)
Depth:25.5" (647mm)
Packaging:26.6'' (W) x 13''(H) 39.9'' (L)
Gross Weight:72 lb (32.66 kg)
Available Colors:Black
Expansion Slots
• 7 full-height & full-length expansion slot(s)
Drive Bays
Hot-swap: 16x 3.5" hot-swap SAS/SATA drive bay with SES2
SAS or enterprise SATA HDD only recommended
Backplane
BPN-SAS3-836EL2 (SAS3 12Gb/s dual Expander backplane with 16 SAS3 3.5" drive slots connected through 8 mini-SAS3 HD cable connectors)
Front Panel
Buttons:
• Power On/Off button
• System Reset Button
LEDs:
• 2 Network Activity LEDs
• HDD activity LED
• Power Status LED
• Power Fail LED
• System Information LED