Quick Switching
Bluetooth keys make it easy for quick switching between devices. Just pair the keyboard with up to 3 Windows PC or Android devices and use Fn + F1 through F3 for toggling. Bluetooth technology means you don’t have to take up valuable USB ports with wireless receivers. Easy setup, no installation or drivers required.
A Wireless, Full-Sized Bluetooth Keyboard
The Multi-Sync Bluetooth Keyboard includes a full numeric keypad to easily enter numbers. Arrow keys are convenient for scrolling through documents and playing games.
Easily access Search, Share, Device and Settings on your Windows 8 device. Adjust the volume, and play and pause with useful media keys. Use the Home, Back, Menu and Email keys on your Android device.
Smartphone/Tablet Stand Included
The keyboard comes with a matching stand to prop up your smartphone or tablet at a convenient angle for typing and viewing. Adjust the angle to your comfort level and fold it away when not in use.
Note:
Technical Specifications:
Dimension: 17.36in(W) x 4.84in(D) x 0.78in(H) / 44.1mm x 12.3mm x 2.0mm
Weight: 1.10 lb / 0.5Kg
Weight with accessories: 1.20 lb / 0.54Kg
Battery: 2xAAA Alkaline Batteries
Compatibility: Windows PC, Android Devices, Surface Pro