MiColor Lightning/USB Data Transfer Cable

Ultra-Thin Connector

Kanex Lightning cables The Kanex Lightning ChargeSync to USB cable connects your iPhone, iPad, or iPod with a Lightning connector to your computer’s USB port for syncing and charging. You can also connect to a USB Power Adapter to charge from a wall outlet or car charger.

MiColor Lightning ChargeSync cables feature extra small SureFit connectors are ultra-thin and can fit into most cases.so you don't have to worry about removing bulky or extra protective cases.

Manufacturer Part Number
K8PIN4FPSV
EAN/UPC
0814556018576,814556018576
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Interface: USB to Lightning connector
  • Length: 1.6ft.(0.5m),  4.0 ft.(1.2m), 6.0ft. (2.0m), 9.0ft.(3.0m)
  • Color: White, Black, Purple, Pink, Blue