K242HQL Widescreen LCD Monitor

Full-featured For Everyone

The eco-friendly Acer K2 Series monitors are an affordable display solution for everyday PC use. They offer a hassle-free experience without compromising image quality. The intelligent design brings together a multitude of connections, superb performance, and eco-friendliness, all at a price point that'll make you smile.

Manufacturer Part Number
UM.UX6AA.B05
EAN/UPC
0888863214037,888863214037
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: K242HQL
  • Fg_Description: K242HQL Bbmd 23.6H 16:9 5ms 100000000:1 Max(ACM) 300nits LED 1xVGA 1xDVI (w/HDCP) SPK US PA PA MPRII Black V.cable x1 D.cable x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 300nits
  • Certifications: None
  • Color: Black
  • Common Parts: VGA Cable
  • DVI Cable:
  • 1 x DVI Cable
  • Display Format: 0.672916667
  • Feature set: None
  • Generation: 6
  • GridVista: N
  • Height adj + Rotation: None
  • I/O SKU: 1A+1D (w/HDCP)+SPK
  • KB: N
  • MS: N
  • Model Name: K242HQLB
  • Model name on Carton Label: K242HQL B
  • Panel Size: 23.6H
  • Panel Surface: None Glare
  • Power Cord:
  • Power Cord
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 5ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: None
  • VGA Cable:
  • 1 x VGA Cable
  • Version: Black+1xVGA 1xDVI (w/HDCP) SPK
  • Version on Rating Label: K242HQL Bbmd
  • Warranty Card: AAC
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA