ProDisplay P232 58,4 cm (23") Monitor (ENERGY STAR)(K7X31AT)

Project your HP Pro PC content to a 58,4 cm (23") diagonal display with the HP ProDisplay P232 Monitor, which has a sleek design, essential presentation features, and advanced connectivity for your everyday business productivity, all at a highly affordable price point.

High-speed connection for FHD imagery.

Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get legacy device compatibility from the VGA connector.

Create an efficient, easy-to-use workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Designed with the environment in mind.

Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen design that is ENERGY STAR® and TCO certified and EPEAT® Gold registered.

Manufacturer Part Number
K7X31AT#ABB
EAN/UPC
0889296276128,889296276128
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications

Display size (diagonal): 23"
Panel active area: 509.2 x 286.4 mm
Aspect ratio: 16:9
Native resolution: 1920 x 1080
Resolutions supported:
1920 X 1080
1680 X 1050
1600 X 900
1440 X 900
1280 X 1024
1280 x 800
1280 X 720
1024 X 768
800 X 600
640 X 480
Pixel pitch: 0.265 mm
Brightness: 250 cd/m² 1 
Contrast ratio: 1000:1 static
5000000:1 dynamic 1 
View angle: 170° horizontal
160° vertical
Response time: 5 ms on/off 1 
Product color: Black
Tilt and swivel angle: Tilt: -5 to +22°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)

Connectivity


Input connector: 1 VGA
1 DisplayPort 1.2 (with HDCP support)

Dimensions and weight


Weight: 4 kg (8.82 lb)
(With stand)
Product dimensions without stand (W x D x H): 54.86 x 5.5 x 34.63 cm
Product dimensions with stand (W x D x H): 54.86 x 18.5 x 40.83 cm (21.6 x 7.31 x 16.07 in)

Power and operating requirements


Power supply:
Input voltage: 100 to 240 VAC
Power consumption:
30 W (maximum)
24 W (typical)
0.5 W (standby)
Operating temperature range: 5 to 35°C
Operating humidity range: 20 to 80% RH
Energy efficiency:
ENERGY STAR® certified
Environmental:
Arsenic-free display glass
Mercury-free display backlights
Low halogen

Energy Efficiency


Display size (diagonal): 23"
Resolution (native): 1920 x 1080

Certification and compliance


Certifications and compliances:
CE
CB
KC/KCC
NOM
ICES
TUV
TUV-GS
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified
VCCI
FCC
RCM
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE

What's included


Warranty: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.
What's in the box:
AC power cord
VGA cable
DisplayPort cable
HP Display Assistant software
CD (includes user guide, warranty, drivers)
1  All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2  External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.