Unprecedented Control
A full suite of User Controllable DSP driven by the SRX800 Series powerful onboard 400MHz Sharc DSP includes 20 PEQ’s, 2 seconds of delay, signal generators, Input mixing, amplifier monitoring, and 50 User Presets. In addition, the system can incorporate V5 JBL Tunings providing compatibility with our flagship Vertec and VTX touring systems. An integrated LCD screen supports fast setup and configuration.
PURPOSEFUL DESIGN
Every detail in the SRX800 Series was purposefully designed and thought through with full consideration for its intended use. Ergonomically designed handles support an easy, non-fatiguing grip for streamlined handling. M10 suspension points, indexed feet, and pole/tripod mounts support a wide, flexible array of configurations.PURPOSEFUL DESIGN
Every detail in the SRX800 Series was purposefully designed and thought through with full consideration for its intended use. Ergonomically designed handles support an easy, non-fatiguing grip for streamlined handling. M10 suspension points, indexed feet, and pole/tripod mounts support a wide, flexible array of configurations.Note:
SPECIFICATIONS:
System Type: Self powered 18”, subwoofer system