18" Dual Self-Powered Subwoofer System

Unprecedented Control

A full suite of User Controllable DSP driven by the SRX800 Series powerful onboard 400MHz Sharc DSP includes 20 PEQ’s, 2 seconds of delay, signal generators, Input mixing, amplifier monitoring, and 50 User Presets. In addition, the system can incorporate V5 JBL Tunings providing compatibility with our flagship Vertec and VTX touring systems. An integrated LCD screen supports fast setup and configuration.

PURPOSEFUL DESIGN

Every detail in the SRX800 Series was purposefully designed and thought through with full consideration for its intended use. Ergonomically designed handles support an easy, non-fatiguing grip for streamlined handling. M10 suspension points, indexed feet, and pole/tripod mounts support a wide, flexible array of configurations.

TRANSDUCER TECHNOLOGY

JBL’s patented Differential Drive® Technology ferrite drivers incorporate 3" voice coils with lower mass ferrite magnets for reduced weight, increased power handling, exceptionally low distortion and extended low frequency response. JBL’s 2432H is the only neodymium 3" voice coil compression driver in this class, delivering very high power levels and smooth, crystal clear sound.

Manufacturer Part Number
SRX828SP
EAN/UPC
0691991000751,691991000751
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS:

System Type: Self powered dual 18”, subwoofer system

Max SPL Output: 141 dB

Frequency Range (-10 dB): 29 Hz - 150 Hz

Frequency Response (-3 dB): 35 Hz - 120 Hz

Amplifier Design: Class D

Power Rating: 2000 W Peak

Dimensions (H x W x D): 574 x 1205 x 681 (mm) 22.57 x 47.42 x 26.79 (in)

Net Weight: 65.9 kg (145 lb)