Symmetry Series Case for iPhone 6

  • Dual-material construction makes Symmetry Series for iPhone 6 one of the slimmest, most protective cases in its class
  • Sleek and slim iPhone 6 case is a cinch to install
  • Make this stylish iPhone 6 case your canvas for design when you choose from a full spectrum of wraparound colors and graphics
  • Streamlined design delivers tough protection from drops and shock

Manufacturer Part Number
77-51699
EAN/UPC
0660543378488,660543378488
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

  • Apple iPhone 6



Features:

  • Sleek, stylish, pocket-friendly iPhone 6 case
  • Dual-material design absorbs shock and withstands drops
  • One-piece construction for simple, one-step installation
  • Raised beveled edge helps protect the screen
  • Wraparound graphics add seamless style
  • Advanced materials for enhanced fit and increased durability



Material:

  • Dual-material, one-piece design composed of a synthetic rubber interior and external polycarbonate shell
  • Synthetic rubber interior with honeycomb coring helps absorb shock
  • Hard polycarbonate exterior helps prevent scratches
  • Synthetic rubber raised beveled edge helps keep your touchscreen safe



Environmental Protection: The Symmetry Series case for iPhone 6 provides added protection against drops, bumps and shock but is NOT protective against water.