Prestige Elite 7QS Tablet

Prestige Elite 7QS

Experience the bold, colorful and responsive material design of Android 5.0 Lollipop on the new Visual Land Prestige Elite 7-inch quad-core tablet. The 7QS is the gold standard in opening price point tablets, a great tablet for first time users, and an easily accessible Lollipop experience for Android enthusiasts eager to try out the latest OS. Be the first of your friends to bring home Android 5.0 Lollipop.

Beautiful Display

View bolder graphics and colors on the high resolution 1024 x 600 screen, hear improved Audio through dual speakers, and snap photos with front & rear facing cameras.

Responsive Design

The Prestige Elite 7QS was carefully designed with Lollipop in mind, and optimized with responsive natural motion, realistic lighting and shadows, plus vivid new colors & typgraphy.

Fast Performance

The quad core processor is the perfect compliment for the entirely new Android runtime environment, which improves application performance and responsiveness for a faster, smoother, and more powerful computing experience compared to Android 4.4 Kitkat

Google Play Anywhere

Google Play is your new hub for all Android apps and games. You can browse and install great apps and enjoy them right away on your Android phone or tablet. No syncing, no wires. With over 1,000,000 apps to choose from, Google Play has something for everyone.

Manufacturer Part Number
ME7QS16GBBLK
EAN/UPC
0828063817720,828063817720
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPERATING SYSTEM:

  • AndroidTM 5.0 Lollipop
DISPLAY:
  • 7” LED Backlight (1024x600) Screen
  • 5 finger multi-touch support
CPU:
  • Quad Core, 1.3GHz
MEMORY:
  • 1 GB
STORAGE:
  • 8 GB / 16 GB
WIRELESS DATA NETWORK:
  • 802.11 b/g/n
CAMERA:
  • VGA Front Camera
  • 2MP Rear Camera
AUDIO:
  • Dual Speaker on Sides
INTERFACE:
  • 1x Micro USB
  • 1x 3.5mm Audio Jack
  • 1x MicroSD Card Reader, up to 32GB
BATTERY:
  • Up to 6 hours; Li-polymer Battery
COLOR:
  • Pink, Magenta, Blue, Black, Green, Red, Purple
DIMENSIONS:
  • 7.375” x 4.25” x 0.4”
WEIGHT:
  • 8.9 oz.