1420-24G-2SFP Switch

The HP 1420 Switch Series consists of unmanaged Gigabit Ethernet switches, for small business and others looking for plug-andplay basic Layer 2 connectivity for their network, including low-cost PoE+ and 10-Gigabit uplink models.

The 1420 Switch Series includes four Gigabit switches. All have 10/100/1000 ports for affordable Gigabit connections using copper Cat 5e cabling. There is a 16-port RJ45-only model. There is a 24-port model with two SFP Gigabit ports, ideal where long distances require fiber-based connections. Another 24-port model supports IEEE 802.3at PoE+ on 12 of its ports, able to forward up to 30W power on these ports to power Access Points, IP phones, IP cameras and other PoE-enabled devices. For cost-effective high-speed fiber-based server connections, there is a 24-port 10/100/1000 switch with two SFP+ 10-Gigabit ports.

HP 1420 switches have quality of service (QoS) support and IEEE 802.3x flow control features that improve network efficiency.

Simplified plug-and-play convenience is supported by features such as auto-MDIX and autospeed negotiation. HP has innovated and combined the latest advances in silicon technology to bring you some of the most power-efficient switches. All models support the Energy Efficient Ethernet IEEE 802.3az standard, as well as auto power-down mode on idle ports, and power saving on short-distance cables. With their fanless silent operation, these switches are ideal for office deployment. HP 1420 switches come with a limited lifetime warranty covering the unit and power supplies, as well as 24x7 phone support for the first three years of ownership.

Manufacturer Part Number
JH017A#ABA
EAN/UPC
0888793058114,888793058114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HP1420-24G-2SFP Switch (JH017A)

I/O ports and slots: RJ-45 autosensing 10/100/1000 ports (IEEE 802.3 Type 10BASE-T, IEEE 802.3u Type 100BASE-TX, IEEE 802.3ab Type 1000BASE-T); Media Type: Auto-MDIX; Duplex: 10BASE-T/100BASE-TX: half or full; 1000BASE-T: full only 2 SFP 100/1000 Mbps ports Supports a maximum of 24 autosensing 10/100/1000 ports plus 2 SFP ports

Physical characteristics
:
Dimensions
17.32(w) x 6.81(d) x 1.73(h) in (44 x 17.3 x 4.4 cm) (1U height)
Weight:
4.85 lb (2.2 kg)

Memory and processor:1 MB flash; Packet buffer size: 512 KB

Mounting and enclosure: Mounts in an EIA standard 19-inch telco rack (hardware included); Desktop mounting

Performance:
100 Mb Latency:
< 8 μs (LIFO 64-byte packets)
1000 Mb Latency: < 16 μs (LIFO 64-byte packets)
Throughput: up to 23.8 Mpps (64-byte packets)
Switching capacity: 52 Gbps
MAC address table size: 8192 entries

Reliability Environment:
MTBF (years): 126.1
Operating temperature: 32°F to 104°F (0°C to 40°C)
Operating relative humidity: 5% to 95%, noncondensing
Nonoperating/Storage temperature: -40°F to 158°F (-40°C to 70°C)
Nonoperating/Storage relative humidity: 5% to 95%, noncondensing
Altitude: up to 16,404 ft (5 km)
Acoustic: Power: 0 dB No fan

Electrical characteristics
Frequency: 50/60 Hz
Voltage: 100-240 VAC, rated (depending on power supply chosen)
Current: 0.3 A
Maximum power rating: 18 W
Notes:Maximum power rating and maximum heat dissipation are the worst-case theoretical maximum numbers provided for planning the infrastructure with fully loaded PoE (if equipped), 100% traffic, all ports plugged in, and all modules populated. This model provides internal power supply. Please select the correct power cord country option.

Safety: CSA 22.2 No. 60950; UL 60950-1;IEC 60950-1; EN 60950-1

Emissions: FCC Rules Part 15, Subpart B Class A

Immunity:
Generic: EN 55022 CISPR 22
EN: EN 55024, CISPR 24
ESD: IEC 61000-4-2
Radiated: IEC 61000-4-3
EFT/Burst: IEC 61000-4-4
Surge: IEC 61000-4-5
Conducted: IEC 61000-4-6
Power frequency: IEC 61000-4-8
magnetic field
Voltage dips and interruptions: IEC 61000-4-11
Harmonics: IEC 61000-3-2
Flicker: IEC 61000-3-3

Notes: Use only supported genuine HP transceivers with your switch.