The HP 1420 Switch Series consists of unmanaged Gigabit Ethernet switches, for small business and others looking for plug-andplay basic Layer 2 connectivity for their network, including low-cost PoE+ and 10-Gigabit uplink models.
The 1420 Switch Series includes four Gigabit switches. All have 10/100/1000 ports for affordable Gigabit connections using copper Cat 5e cabling. There is a 16-port RJ45-only model. There is a 24-port model with two SFP Gigabit ports, ideal where long distances require fiber-based connections. Another 24-port model supports IEEE 802.3at PoE+ on 12 of its ports, able to forward up to 30W power on these ports to power Access Points, IP phones, IP cameras and other PoE-enabled devices. For cost-effective high-speed fiber-based server connections, there is a 24-port 10/100/1000 switch with two SFP+ 10-Gigabit ports.
HP 1420 switches have quality of service (QoS) support and IEEE 802.3x flow control features that improve network efficiency.
Simplified plug-and-play convenience is supported by features such as auto-MDIX and autospeed negotiation. HP has innovated and combined the latest advances in silicon technology to bring you some of the most power-efficient switches. All models support the Energy Efficient Ethernet IEEE 802.3az standard, as well as auto power-down mode on idle ports, and power saving on short-distance cables. With their fanless silent operation, these switches are ideal for office deployment. HP 1420 switches come with a limited lifetime warranty covering the unit and power supplies, as well as 24x7 phone support for the first three years of ownership.
Note:
HP 1420-16G Switch (JH016A):
I/O ports and slots: 16 RJ-45 autosensing 10/100/1000 ports (IEEE 802.3 Type 10BASE-T, IEEE 802.3u Type 100BASE-TX, IEEE 802.3ab Type 1000BASE-T); Media Type: Auto-MDIX; Duplex: 10BASE-T/100BASE-TX: half or full;
1000BASE-T: full only Supports a maximum of 16 autosensing 10/100/1000 ports
Physical characteristics:
Dimensions:
10.47(w) x 6.38(d) x 1.73(h) in (26.6 x 16.2 x 4.4 cm) (1U height)
Weight:
2.65 lb (1.2 kg)
Memory and processor:1 MB flash; Packet buffer size: 512 KB
Mounting and enclosure: Mounts in an EIA standard 19-inch telco rack (hardware included); Wall, desktop and under-table mounting
Performance:
100 Mb Latency: < 8 μs (LIFO 64-byte packets)
1000 Mb Latency: < 16 μs (LIFO 64-byte packets)
Throughput: up to 23.8 Mpps (64-byte packets)
Switching capacity: 32 Gbps
MAC address table size: 8192 entries
Reliability:
MTBF (years): 153.3
Environment:
Operating temperature: 32°F to 104°F (0°C to 40°C)
Operating relative humidity: 5% to 95%, noncondensing
Nonoperating/Storage temperature: -40°F to 158°F (-40°C to 70°C)
Nonoperating/Storage relative humidity: 5% to 95%, noncondensing
Altitude: up to 16,404 ft (5 km)
Acoustic:
Power: 0 dB No fan
Electrical characteristics:
Frequency: 50/60 Hz
Voltage: 100-240 VAC, rated (depending on power supply chosen)
Current: 0.2 A
Maximum power rating: 12 W
Notes:Maximum power rating and maximum heat dissipation are the worst-case theoretical maximum numbers provided for planning the infrastructure with fully loaded PoE (if equipped), 100% traffic, all ports plugged in, and all modules populated. This model provides internal power supply. Please select the correct power cord country option.
Safety: CSA 22.2 No. 60950; UL 60950-1;IEC 60950-1; EN 60950-1
Emissions: FCC Rules Part 15, Subpart B Class A
Generic: EN 55022 CISPR 22
EN: EN 55024, CISPR 24
ESD: IEC 61000-4-2
Radiated: IEC 61000-4-3
EFT/Burst: IEC 61000-4-4
Surge: IEC 61000-4-5
Conducted: IEC 61000-4-6
Power frequency: IEC 61000-4-8
magnetic field:
Voltage dips and interruptions: IEC 61000-4-11
Harmonics: IEC 61000-3-2
Flicker: IEC 61000-3-3