ADSACFASTB Flash Reader

This SATA - CFast adapter instantly connects the latest CFast media to any SATA port inside a Desktop or Rack Mounted system. Once installed, you can use the CFast media just like a Solid State Drive (SSD) as a boot media or as a removable SSD. Depending on the performance of the CFast media, you can achieve READ / WRITE speed of up to 600 MB/sec when connecting to a SATA III port. The SATA CFast adapter can be added via an open PCI slot, a standard 3.5" drive bay or a slim CD drive bay. The versatility and the great performance of this SATA CFast adapter makes it an ideal solution for many industrial PCs, embedded systems and a wide range of computing applications.

Manufacturer Part Number
ADSACFASTB
EAN/UPC
0605242968349,605242968349
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: compatible with SATA I, II and III port
Maximum Read / Write Speed of the adapter (actual performance depends on the CFast media itself):

  • SATA I port - 150 MB/sec
  • SATA II port - 300 MB/sec
  • SATA III port - 600 MB/sec
Supported media: CFast type I, CFast type II
Supported OS: 2000, XP, Mac OS 8.6 or higher, Linux kernel 2.4 or higher
Dimensions : Dimension (L x W x H): 100 x 95 x 25 mm/ 3.94 x 3.74 x 1.0 in
Weight: Weight: 125 g / 4.17 oz
Operating Temperature and Humidity : Industrial operating temperature: -40 °C to + 85 °C
5 - 95 % RH non condensing
Storage Temperature and Humidity: -40 °C to + 85°C , 5 - 90% RH
Warranty: One Year