LaserJet Enterprise MFP M630f

Rely on a full-featured MFP that accelerates digital workflow and safeguards sensitive information.

Rely on a full-featured HP Enterprise MFP that accelerates productivity and streamlines digital workflow, safeguards business data and documents with a robust suite of top-flight security features and offers simple, efficient mobile printing.

Manufacturer Part Number
B3G85AR#BGJ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HP LaserJet Enterprise MFP M630f

Supported Operating Systems:Compatible operating systems

  • Windows 8.1 (64-bit), Windows 8 Basic (32/64-bit), Windows 8 Pro (32/64-bit), Windows 8 Enterprise (32/64-bit), Windows 8 Enterprise N (32/64-bit), Windows 7 (including Starter Edition, 32/64-bit), Windows Vista (including Starter Edition, 32/64-bit), Windows XP (SP3) (32/64-bit)
    OS X 10.7 Lion, OS X 10.8 Mountain Lion, OS X 10.9 Mavericks
    Mobile Operating Systems: iOS, Android, Windows 8 RT
    Other Operating Systems: Debian (5.0, 5.0.1, 5.0.2, 5.0.3) (supported by the automatic installer), Fedora (9, 9.0, 10, 10.0, 11, 11.0, 12, 12.0), HPUX 11 and Solaris 8/9, Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package), SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04)


Processor:Processor speed

  • 800 Mhz


Printing Media Handling:Maximum input capacity (sheets)

  • Up to 1,100 pages

Envelope input capacity

  • Up to 75 envelopes

Input capacity

  • Up to 1,100 sheets

Finished output handling

  • Sheetfed

Media type and capacity, ADF

  • Sheets: 100

Media type and capacity, tray 1

  • Sheets: 100
    Labels, transparencies, cardstock (163 g/m²): 50
    Cardstock (200 g/m²): 30
    Envelopes: 10

Media type and capacity, tray 2

  • Sheets: 500
    Labels, transparencies: small quantities

Media type and capacity, tray 3

  • Sheets: 500
    Labels, transparencies: small quantities

Maximum output capacity (sheets)

  • Up to 900 sheets

Output capacity

  • Up to 500 sheets

Standard output capacity (envelopes)

  • Up to 75 envelopes

Standard output capacity (transparencies)

  • Up to 200 sheets

Paper handling input, optional

  • Optional envelope feeder

Paper handling input, standard

  • 100-sheet multipurpose tray, two 500-sheet input trays, 100-sheet automatic document feeder

Paper handling output, optional

  • Optional 900-sheet, 3-bin stapling mailbox

Paper handling output, standard

  • 500-sheet output bin


Supported Printing Media:Recommended media weight (duplex)

  • 60 to 120 g/m²

Media size (ADF)

  • Tray 1: A4, A5, A6, B5 (JIS), B6 (JIS)
    Envelopes (C5, B5, C6, DL ISO)
    Postcard
    Dpostcard
    Tray 2, 3: A4, A5, B5 (JIS)
    Tray 5: A4
    ADF: A4
    A5
    B5

Media sizes, custom

  • Tray 1: 76 x 127 to 216 x 356 mm
    Trays 2, 3: 148 x 210 to 216 x 356 mm

Standard media sizes (duplex)

  • A4
    A5
    RA4
    B5 (JIS)

Media sizes supported

  • Tray 1: A4, A5, A6, RA4, B5 (JIS), B6 (JIS), 10 x 15 cm, envelopes (C5, B5, C6, DL ISO), postcard (JIS single and double)
    Trays 2, 3: A4, A5, RA4, B5 (JIS)

Media size, tray 1

  • A4
    A5
    A6
    RA4
    B5 (JIS)
    B6 (JIS)
    10 x 15 cm
    Envelopes (C5, B5, C6, DL ISO)
    Postcard (JIS single and double)

Media size, tray 2

  • A4
    A5
    RA4
    B5 (JIS)

Media size, tray 3

  • A4, A5, RA4, B5 (JIS)

Media types

  • Paper (plain, light, bond, recycled, heavy, extra heavy, cardstock, pre-printed, pre-punched, coloured, rough, heavy rough), mono transparency, labels, letterhead, envelope, heavy envelope

Media weights, supported ADF

  • 60 to 120 g/m²

Media weight, supported

  • Tray 1: 60 to 200 g/m²
    Trays 2, 3: 60 to 120 g/m²

Media weight (tray 1)

  • 60 to 200 g/m²

Media weight (tray 2)

  • 60 to 120 g/m²

Media weight (tray 3)

  • 60 to 120 g/m²


Print Area:Maximum print area

  • 211.9 x 351.6 mm

Bottom margin (A4)

  • 2.0 mm

Left margin (A4)

  • 2.0 mm

Right margin (A4)

  • 2.0 mm

Top margin (A4)

  • 2.0 mm


Print Resolution:Print quality black (best)

  • Up to 1200 x 1200 dpi

Print quality black (normal)

  • HP FastRes 1200 (1200 dpi quality), 600 x 600 dpi with HP Resolution Enhancement technology

Resolution technology

  • HP ProRes 1200, HP FastRes 1200, HP Ret, 600 dpi, 300 dpi


Copier Specifications:Copies, maximum

  • Up to 9999 copies

Copy reduce / enlarge settings

  • 25 to 400%

Copier scaling (ADF)

  • 25 to 400%

Copier settings

  • Two-sided copying
    Scalability
    Image adjustments (darkness, contrast, background cleanup, sharpness)
    N-up
    N or Z-ordering content orientation
    Collation
    Booklet
    Job build
    Edge-to-edge
    Job storage


Copy Resolution:Copy resolution (black text)

  • Up to 600 x 600 dpi (flatbed), 300 x 600 dpi (ADF)

Copy resolution (color text and graphics)

  • Up to 600 x 600 dpi (flatbed), 300 x 600 dpi (ADF)

Copy resolution (black graphics)

  • Up to 600 x 600 dpi (flatbed), 300 x 600 dpi (ADF)


Scan Resolution:Enhanced scanning resolution

  • Up to 600 dpi

Scan resolution, hardware

  • Up to 600 x 600 dpi

Scan resolution, optical

  • Up to 600 dpi


Fax Specifications:Auto redial

  • Yes

Auto fax reduction supported

  • Yes

Broadcast locations

  • 100

Faxing

  • Yes

Fax delayed sending

  • No

Fax forwarding

  • Yes

Junk fax barrier

  • Yes

Fax memory

  • Incoming fax can be stored to disk

PC interface supported

  • Yes

Polling

  • Yes (receive only)

Remote retrieval

  • No

Distinctive ring detection supported

  • No

Speed dials, maximum number

  • Up to 100 (each can contain 100 numbers)

Telephone handset supported

  • No

Fax telephone mode supported

  • No


Fax Resolution:Fax resolution

  • Up to 300 x 300 dpi

Resolution (black photo grayscale)

  • 300 x 300 dpi (400 x 400 dpi for received faxes only)

Fax resolution black

  • 200 x 200 dpi, 256 levels of grey

Resolution (black and white, standard mode)

  • 200 x 100 dpi

Resolution (black and white, superfine mode)

  • 300 x 300 dpi, 256 levels of grey


Fax Speed:Fax transmission speed

  • 33.6 kbps

Fax note

  • [15]


Cartridges and Printheads:Number of print cartridges

  • 1 (black)


Memory:Memory, standard

  • 1.5 GB (system memory)

Memory, maximum

  • upgradeable to 2.0 GB (system memory) with B3G84-67909: 2 GB Memory DIMM Kit

Memory upgrade

  • Expandable to 2 GB with 2 GB Memory DIMM Kit


Display Specifications:Display

  • 20.3 cm SVGA 800 x 600 resolution capacitive-touch display with gesture support


System Requirements:Minimum system requirements for Macintosh

  • OS X 10.7 Lion, OS X 10.8 Mountain Lion, OS X 10.9 Mavericks
    Internet
    USB
    1 GB HD

Minimum system requirements

  • Windows full software installs supported on: Windows 8 & 8.1 (32/64-bit), Windows 7 (32/64-bit), Windows Vista (32/64-bit), Windows XP 32-bit (SP2 or higher)
    Mac full software installs: OS X 10.7 Lion, OS X 10.8 Mountain Lion, OS X 10.9 Mavericks
    Mobile OS native print support: iOS, Android, Windows 8 RT
    Other OSs driver support: Debian (5.0, 5.0.1, 5.0.2, 5.0.3) (supported by the automatic installer), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), HPUX 11 and Solaris 8/9, Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package), SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04)
    CD-ROM, DVD drive or Internet connection
    Dedicated USB or network/Wireless connection
    200 MB available hard disk space


Security Management:Security management

  • Identity management: Kerberos authentication, LDAP authentication, 1000 user PIN codes, optional HP and 3rd party advanced authentication solutions (e.g., badge readers)
    Network: IPsec/firewall with Certificate, Pre-Shared Key, and Kerberos authentication, supports WJA-10 IPsec configuration plug-in, 802.1X authentication (EAP-PEAP, EAP-TLS), SNMPv3, HTTPS, Certificates, Access Control List
    Data: Storage Encryption, Encrypted PDF & Email (uses FIPS 140 validated cryptographic libraries from Microsoft), Secure Erase, SSL/TLS (HTTPS), Encrypted Credentials
    Device: Security lock slot, USB port disablement, hardware integration pocket for security solutions
    Security management: compatible with HP Imaging and Printing Security Center


Software and Applications:Software included

  • Windows: HP Installer/Uninstaller, HP PCL 6 print driver, DXP (Device Experience), HP Help & Learn Center, HP Send Fax, HP Update, Product Registration Assist, HP Web Services Assist (HP Connected), .NET 3.5 SP1 (only installed for older Windows operating systems that lack), Setup Scan To Folder and Email
    Mac: Welcome Screen (Redirects users to HP.com, or OS App Source for LaserJet Software)

Driver updates

  • Current HP printer drivers and software can be obtained from the HP Customer Care Web site: 1. Go to http://www.hp.com/support. Select the country/region. 2. Select Drivers & Downloads. 3. Enter a product name/number. 4. Under Download Options, select Drivers, Software & Firmware. 5. Select the operating system version. 6. Then select DOWNLOAD.

Downloadable software

  • From HP.com: Windows Full Software Solution
    Windows driver only solution
    Mac Software Solution
    HP Universal Print Drivers (PCL 6, PCL 5 & PS for Windows)
    HP ePrint Software (for Windows)
    Linux/Unix Print Drivers
    SAP (PCL5 and PS Print Drivers)
    From other sites: mobile apps


System Components:Control panel

  • 20.3 cm SVGA 800 x 600 resolution capacitive-touch display with gesture support


Scan Speed:Scan speed duplex (normal, A4)

  • Up to 60 ipm (black & white), up to 44 ipm (colour)

Scan speed footnote number

  • [13]

Scan speed (normal, A4)

  • Up to 60 ppm (black & white), up to 45 ppm (colour)


Scanner Specifications:Bit depth

  • 24-bit

Recommended monthly scan volume

  • 14,250 to 23,750

Automatic document feeder capacity

  • Standard, 100 sheets

Duplex ADF scanning

  • Yes, single pass duplexing ADF

Color scanning

  • Yes

Scan file format

  • Digital Send: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A
    Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A

Levels of grayscale

  • 256

Scan input modes

  • Front panel applications: Copy, Email, Save to Network Folder, Save to USB, Save to Device Memory, Open Extensibility Platform (OXP) applications

Scan size (ADF), maximum

  • 216 x 356 mm

Scan size (flatbed), maximum

  • 216 x 356 mm

Scan size ADF (minimum)

  • 68 x 148 mm

Scan size flatbed (minimum)

  • No minimum

Scan technology

  • Charge Coupled Device (CCD)

Scanner type

  • Flatbed, ADF


Rack and Power Specifications:Number of users

  • 10-30 Users

Typical electricity consumption (TEC) number

  • 5.240 kWh/Week


Weights:Weight

  • 73.5 kg

Package weight

  • 93.58 kg


Print Speed:Print speed duplex (A4)

  • Up to 39 ipm

Print speed black (normal, A4)

  • Up to 57 ppm

Print speed (A4/letter) footnote number

  • [8]


Print Time:First page out black (A4, ready)

  • As fast as 8.5 sec

First page out footnote number

  • [9]


Printer Specifications:Functions

  • Print, copy, scan, fax, digital send, print from Easy Access USB, scan to Easy Access USB

Multitasking supported

  • Yes

Automatic paper sensor

  • No

Direct print supported

  • Front-facing USB printing
    Wireless direct printing

Duplex printing

  • Automatic (standard)

Duty cycle (monthly, A4)

  • Up to 250,000 pages

Recommended monthly page volume

  • 5,000 to 28,000

Recommended monthly page volume footnote number

  • [11]

Duty cycle footnote number

  • [10]

Envelope feeder

  • Optional with the purchase of a 75-sheet envelope feeder

Hard disk

  • Standard, minimum 320 GB HP High-Performance Secure Hard Disk (AES 256 hardware encryption or greater)

Paper trays, maximum

  • 5

Paper trays, standard

  • 3

Print colours

  • No

Print languages

  • HP PCL 6, HP PCL 5 (HP PCL 5 driver available from the Web only), HP postscript level 3 emulation, native PDF printing (v 1.7), Apple AirPrint™

Printer management

  • HP Web Jetadmin
    HP Utility (Mac)

Print technology

  • Laser

SureSupply footnote number

  • [12]

SureSupply supported

  • Yes

Fonts and typefaces

  • 105 internal TrueType fonts scalable in HP PCL, 92 internal scalable fonts in HP postscript level 3 emulation (Euro symbol built-in)
    1 internal Unicode font (Andale Mono WorldType)
    2 internal Windows Vista/8 fonts (Calibri, Cambria)
    Additional font solutions available via third-party flash memory cards
    HP LaserJet Fonts and IPDS Emulation available at http://www.hp.com/go/laserjetfonts


Connectivity and Communications:Mobile printing capability

  • HP ePrint, Apple AirPrint™, Mobile Apps, optional Touch to Print, optional Wireless Direct printing, optional Touch to Authenticate

Connectivity, optional

  • HP Jetdirect 2700w USB Wireless Print Server J8026A
    HP Jetdirect 2800w NFC/Wireless Direct Accessory J8029A
    HP Jetdirect ew2500 802.11b/g Wireless Print Server J8021A

Connectivity, standard

  • Hi-Speed USB 2.0 port
    Built-in Gigabit Ethernet 10/100/1000Base-TX network port
    Fax

HP ePrint capability

  • Yes

Network protocols, supported

  • IPv4/IPv6: Apple Bonjour Compatible (Mac OS 10.2.4 or higher), SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, WS Discovery, IPP, Secure-IPP, IPsec/Firewall
    IPv6: DHCPv6, MLDv1, ICMPv6
    IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
    Other: NetWare NDS, Bindery, NDPS, iPrint

Mobile printing capability footnote number

  • [5]

Modem

  • 33.6 kbps

Network ready

  • Standard (built-in Gigabit Ethernet)

Network capabilities

  • Yes, via HP Jetdirect Ethernet embedded print server (standard) which supports: 10Base-T, 100Base-Tx, 1000Base-T
    802.3az (EEE) support on Gigabit Ethernet and Gig Links
    IPsec (standard)
    802.11b/g/n wireless networking (optional). Please note: HP Jetdirect 2800W (J8029A) and HP Jetdirect 2700W (J8026A) accessories cannot be installed at the same time.

Wireless capability

  • Optional, wireless enabled with purchase of HP Jetdirect 2700w USB Wireless Print Server J8026A or HP Jetdirect ew2500 802.11b/g Wireless Print Server J8021A
    Wireless direct and NFC enabled with purchase of HP Jetdirect 2800w NFC/Wireless Direct Accessory J8029A


Advanced Features:Copier smart software features

  • Auto scale
    Reduce/enlarge from scanner glass (25 to 400 %)
    Collate
    Two-sided copying
    Image adjustments (darkness, background cleanup, sharpness)
    Job build

Energy savings feature technology

  • HP Auto-On/Auto-Off Technology
    Instant-on Technology

Fax smart software features

  • Stored faxes
    Fax archiving
    Fax forwarding
    Scale-to-fit
    Fax address book
    LAN/Internet fax
    Fax number confirmation
    Holiday fax schedule

Printer smart software features

  • Online help, HP ePrint, Apple AirPrint™, Open Extensibility Platform, FutureSmart Firmware, Instant-on Technology, HP Auto-On/Auto-Off Technology, HP Easy Color, print preview, duplex, print multiple pages per sheet (2, 4, 6, 9, 16), collation, watermarks, store print jobs, job separator, staple

Scanner advanced features

  • Image preview & edit
    Optimise text/picture
    Image adjustments
    Job build
    Output quality setting
    Selectable scan resolution 75 to 600 dpi
    Auto detect colour
    Auto content crop
    Auto blank page suppression
    Edge erase
    Auto job notification
    HP Quick Sets


Battery and Power:Power

  • 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 6 A

Power supply type

  • Built-in power supply

Power consumption

  • 970 watts (printing), 6.5 watts (sleep), 0.1 watts (manual off), 1.60 watts (auto-off/Wake on LAN), 0.1 watts (auto-off/manual on)

Power consumption footnote number

  • [3]



:What's in the box

  • HP LaserJet Enterprise MFP M630f
    Black print cartridge (10,500 pages)
    CD with software drivers and documentation
    Documentation (Hardware Install Guide)
    Power cord
    HP Jetdirect Gigabit Ethernet Print Server (embedded)
    100-sheet multipurpose tray 1
    500-sheet input tray 2
    Automatic duplexer (built-in)
    Encrypted Hard Drive
    500 capacity sheet paper input w/cabinet and stand
    Fax
    Fax cable


Copy Speed:Copy speed black duplex (A4)

  • Up to 39 cpm

Copy speed footnote number

  • [6]

Copy speed (black, normal quality, A4)

  • Up to 57 cpm


Digital Sender Specifications:File formats, supported

  • Digital Send: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A
    Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A
    Print from easy access USB: PDF, PS, Print Ready files (.prn, .pcl, .cht)

Digital sending optional features

  • Optional via HP Digital Sending Software (HP DSS)
    Send to folder
    Send-to-workflow
    Send-to-printer
    Authentication
    Digital fax (send to LAN, Internet)
    OCR
    Local Address Book
    via HP Embedded Capture
    Metadata capture and validation
    Data transfer
    Scan workflow management

Digital sending standard features

  • Scan to Email
    Save-to-Network folder
    Save-to-USB drive
    Send to FTP
    Send to LAN Fax
    Send to Internet Fax
    Local Address Book
    SMTP over SSL


Dimensions:Minimum dimensions (W x D x H)

  • 737 x 643 x 1110 mm

Package dimensions (W x D x H)

  • 856 x 760 x 1474 mm


Warranty:Warranty

  • One-year, onsite warranty. Warranty and support options vary by product, country and local legal requirements.
View datasheet
  • [1] Multipurpose tray closed, output bin not extended, control panel down
  • [2] Includes print cartridge
  • [3] Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
  • [4] Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. Actual yields vary considerably based on images printed and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
  • [5] HP: ePrint requires an Internet connection to the printer. Feature works with any connected Internet – and email – capable device. Requires HP Web Services Account Registration. Print times may vary. For a list of supported documents and image types, see hp.com/go/eprintcenter; HP Wireless Direct printing: requires purchase of optional HP Jetdirect 2800w USB Wireless Print Server J8029A HIP accessory; Apple AirPrint™: supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later), iPod touch® (3rd generation or later). Works with HP’s AirPrint™ enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries; Mobile Apps: for additional solutions, see hp.com/go/mobile-printing-solutions.
  • [6] First Copy Out and Copy Speed measured using ISO/IEC 29183 and ISO/IEC 24735, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
  • [7] Acoustic values are subject to change. For current information, see http://www.hp.com/support. Configuration tested: M630z, simplex printing, A4 paper at an average of 57 ppm.
  • [8] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
  • [9] Exact speed varies depending on the system configuration, software application, driver and document complexity.
  • [10] Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
  • [11] HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
  • [12] HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. For more information, visit http://www.hp.com/go/SureSupply; Only available with Original HP supplies; Internet access required.
  • [13] Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
  • [14] HP Software for Mac is no longer included on the CD, but can be downloaded from http://www.hp.com - the Mac driver and Mac Utility are installed for Mac operating systems.
  • [15] Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.