ePDU Metered EMO108-10 24-Outlet PDU

Metered Outlet ePDUs allow you to measure power consumption at the outlet level, gain Level 3 power usage effectiveness (PUE), and to perform accurate department and customer billing. Metered Outlet models are the perfect solution for anyone requiring the benefits of outlet level monitoring without needing to control individual outlets.

Manufacturer Part Number
EMO108-10
EAN/UPC
0743172079213,743172079213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Function: MO
Style Number: EMO6MG15EMH88AC
Part Number: EMO108-10
Product Code: 50005
Availability: Top Sellers 0-2 week lead time
U Height: 38U
 
Physical
Dimensions (H x W x D, inches): Box: 77.6 X 7.7 X 9.3 Unit: 66.5 X 2.05 X 2.56
Mounting Style: Vertical
 
Input
Max kW: 2.88
Plug: (1) NEMA L5-30P
Cable Length (ft): 10
Voltage: 120V
Current: 24A
Current Monitoring: Input, Section, Outlet, +/- 1%
Phase: Single Phase
Frequency: 50-60Hz
 
Output
Outlets: (24) NEMA 5-20R
Circuit Breakers: (2) 20A
Outlet Control: No
Local Switches: No
 
Protection & Filtering
EMI/RFI Filter: None
 
Control & Interface
Configuration file for eNMC replacement: Download
Environmental Interface: Optional EMP001
Serial Interface: RS232
Ethernet Interface: 10/100 Ethernet
Voltage Monitoring: Yes
 
Standards
Approvals: UL Listed