PowerLite 4770W WXGA 3LCD Projector

The ultimate projection solution for any meeting space.

The PowerLite 4770W projector provides brilliant color and amazing image quality. Offering 3x Brighter Colors than competitive models, Epson 3LCD projectors ensure sharp, vivid images. With 5000 lumens of color brightness and 5000 lumens of white brightness, plus WXGA resolution, the PowerLite 4770W delivers an extraordinary multimedia experience. This powerful product also features flexible installation with horizontal and vertical lens shift, point and arc correction, and more. Advanced digital connectivity, including HDMI® and DisplayPort™, makes it easy to display content from nearly any device. And, with cutting-edge video processing, whatever you display is sure to captivate.

Manufacturer Part Number
V11H748020
EAN/UPC
0010343919327,010343919327
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System: High-aperture Epson 3-chip 3LCD technology
Projection Method: Front / rear / ceiling mount
Driving Method: Epson Poly-silicon TFT Active Matrix
Pixel Number: 1,024,000 pixel (1280 x 800) x 3
Color Brightness (Color Light Output): 5000 lumens1
White Brightness (White Light Output): 5000 lumens1
Aspect Ratio: Supports 4:3, 16:9, 16:10
Native Resolution: 1280 x 800 (WXGA)
Resize: 640 x 480, 800 x 600, 1280 x 1024, 1400 x 1050
Lamp Type: 280 UHE

Lamp Life:

  • Normal mode: Up to 4000 hours2
  • ECO mode: Up to 5000 hours2

Brightness Uniformity: 90%
Pixel Arrangement: Cross stripe

Effective Scanning Frequency Range:

    Pixel Clock
  • 13.5 MHz – 162 MHz (up to UXGA 60 Hz)
  • Horizontal
  • 15 KHz – 92 KHz
  • Vertical
  • 50 Hz – 85 Hz

Throw Ratio Range: 1.27 – 2.59
Size (projected distance): 30" – 300"

Keystone Correction:

  • Horizontal: ±30 degrees
  • Vertical: ±30 degrees

Contrast Ratio: High Brightness, Dynamic mode: 5000:1
Color Reproduction: Up to 1 billion colors

Projection Lens

Type: Manual focus / Zoom
F-number: 1.50 – 2.14
Focal Length: 16.72 mm – 33.47 mm
Zoom Ratio: Optical zoom 1.0x – 2.0

Lens Shift:

  • Horizontal: ±38%
  • Vertical: ±70%

Other

Display Performance:

  • NTSC: 480 line
  • PAL: 576 line
  • (depends on observation of the multi-burst pattern)

Input Signal:

  • NTSC / NTSC4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM
  • 480i / 576i / 480p / 576p / 720p / 1080i / 1080p
  • Pixel works: video chip
  • 3D Y / C separation, noise reduction motion compensated
  • Interlace-Progressive conversion (2 – 2, 3 – 2 film detection)

Interfaces:

  • HDMI x 1
  • DisplayPort x 1
  • Computer: D-sub 15 pin x 1
  • Video 1: 5-BNC x 1
  • Video-2: RCA x 1
  • Composite video: BNC x 1
  • S-Video x 1
  • Audio-in: Mini stereo x 3
  • Audio-in: RCA (L&R) x 1
  • Network: RJ-45 x 1, 1,100 Mbps
  • USB Type-A x 1, Type-B x 1
  • Serial: RS-232c x 1
  • Hardwire remote jack x 1
  • Monitor-Out: D-sub 15 pin x 1

Operating Temperature: 32° to 113° F (0° to 45° C)
Power Supply Voltage: 100 – 240 V ±10%, 50/60 Hz AC

Power Consumption:

  • Normal mode: 409 W
  • ECO mode: 311 W
  • Communication on: 4.3 W standby
  • Communication off: 0.41 W standby

Fan Noise:

  • Normal mode: 38 dB
  • ECO mode: 32 dB

Security:

  • Security Cable Hole
  • Lens lock,
  • Kensington® lock provision

Dimensions

  • Including feet: 18.58" x 13.94" x 6.26" (W x D x H)
    Excluding feet and lens: 18.58" x 12.60" x 5.28" (W x D x H)
    Weight: Weight with standard Lens 14.3 lbs.

Remote Control

Features: Power, source search selection, computer, video, A/V mute, freeze, user ID, auto, aspect, color mode, number, page up and down, E-zoom, volume, help, menu, enter, esc and pointer functions

Operating Angle:

    Right / Left:
  • Front: ±60 degrees
  • Rear: ±30 degrees
  • Upper / Lower:
  • Front: ±20 degrees
  • Rear: +10 to +45 degrees

Operating Distance: 49 ft

Notes

1 Color brightness (color light output) and white brightness (white light output) will vary depending on usage conditions. Color light output measured in accordance with IDMS 15.4; white light output measured in accordance with ISO 21118.
2 Lamp life will vary depending upon mode selected, environmental conditions and usage. Lamp brightness decreases over time.

Epson business and education projectors have 3x Brighter Colors than their leading competitive 1-chip DLP projectors. Color brightness (color light output) measured in accordance with IDMS 15.4. Color brightness will vary depending on usage conditions. Based on NPD data for June 2013 through May 2014 and PMA Research data for Q1 through Q3 2013.