Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model: S-14
QFX’s Tripod PA Stand has an adjustable height of 46-70”.
TRI-POD TYPE STAND
Stand for SBX-1200, SBX-1500, SBX-1515, BX-150, BX-151 and other PA Speakers
Minimum Height 46”
Maximum Height 70”
Colors: Black
Master Carton Qty: 4
Master Carton Weight: 37.4 LBS
Master Carton Dimensions: 43x10x10
Gift Box Dimensions: 41x6x5
Unit Weight: 9.4 LBS
UPC: 6 06540 00072 4