Party PA System/Boom Box

QFX’s Party Boombox blasts through the competition with wireless, Bluetooth streaming and 50W RMS pumping through the dual LED-lit 5” woofers and 1” tweeters. Dial in to sports radio coverage on the Party Boombox’s powerful FM tuner and keep up with the score from the comfort of your yard.Party PA System/Boom Box
Remote Control
Microphone

Kick off the afterparty! The Party Boombox comes with several non-wireless input options, including read/record USB and AUX, so anyone can plug in, play on, and share. With a built-in rechargeable battery with charge indicator and wheels for ease of transport, the durable Party Boombox is ready whenever and wherever the party leads!

Manufacturer Part Number
PBX-505200BT RED
EAN/UPC
0606540029121,606540029121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PARTY PA SYSTEM/BOOM BOX
FM RADIO USB/SD RECORDING/DUAL MIC INPUT
USB/SD Player with Remote Control
USB can charge USB devices
LED Disco Light
2 Microphone Input
Microphone Included
AUX-In
RCA Input
Handle
Strap
2x5" Woofer
1 " Tweeter
12V 4.5A Rechargeable Lead Acid Battery
6-8 Hours Playing Time on 50% volume
RMS 50W
AC 120/240V 60Hz-50HZ
Colors: Green, Red, Blue
Master Carton Qty: 2
Master Carton Weight: 38.5 LBS
Master Carton Dimensions: 22.4X12.4X24.2
Unit Weight: 15.07 LBS
Unit Dimensions: 20.47x9.25x9.25
UPC: Red 6 06540 02912 1
UPC: Blue 6 06540 02913 8
UPC: Green 6 06540 02914 5