Wireless Dynamic Professional Microphone

QFX’s Wireless Unidirectional Dynamic Professional Microphone includes the microphone, receiver, wireless antenna, and cable with an effective distance of 15-30m for unhindered mobility.

Manufacturer Part Number
M-308
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Dynamic Professional Microphone
Unidirectional Dynamic Microphone
Frequency Response 100-1000Hz
Sensitivity -72dB
Impedance 600 ?
One AA Battery to Operate Microphone
Two AA Batteries Included
Effective Distance 15-30 m
Includes: Microphone
Receiver
Wireless Antenna
Cable
Colors: Silver
Master Carton Qty: 20
Master Carton Weight: 26.4 LBS
Master Carton Dimensions: 19x11x14
Gift Box Dimensions: 5.5x2.75x9.25
Unit Weight: 1.30 LBS
UPC: 6 06540 00033 5