Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Technical Specifications
WAN
- LTE-only, HSPA+, or LTE/HSPA+/EVDO
- Advanced Modem Failure Check
LAN
- VLAN 802.1Q
- DHCP Server, Client, Relay
- DNS and DNS Proxy
- DynDNS
- UPnP
- DMZ
- Multicast/Multicast Proxy
- QoS (DSCP and Priority Queuing)
- MAC Address Filtering
Management
- Cradlepoint Enterprise Cloud Manager¹
- Web UI, API, CLI
- Data Usage Alerts (router and per client)
- Advanced Troubleshooting (support)
- Device Alerts
- SNMP
- SMS control
VPN and Routing
- IPsec Tunnel – up to two concurrent sessions
- GRE Tunnel
- Routing Rules
- NAT-less Routing
- Virtual Server/Port Forwarding
- IPv6
Security
- RADIUS and TACACS+
- 802.1x authentication for Ethernet
- Certificate support
- ALGs
- MAC Address Filtering
- Advanced Security Mode (local user management only)
- Per-Client Web Filtering
- IP Filtering
- Content Filtering (basic)
- Website Filtering
Cloud Optimized IP Communications
- QoS allows prioritization of VoIP services
- SIP ALG and NAT to allow VoIP and UC communications to traverse firewall
- MAC Address Filtering
- 802.1p/q for LAN QoS segmentation and treatment of VoIP on LAN
- Private Network support
- Cloud-based management
Specifications
WAN
- Integrated LTE-only, HSPA+, or LTE/HSPA+/EVDO modem
- Dual-SIM slots (single on LTE-only)
LAN
- One LAN 10/100 Ethernet port
PORTS
- Power
- One Ethernet LAN
- Two cellular antenna connectors (SMA)
TEMPERATURE
HUMIDITY (non-condensing)
- 5% to 95% operating
- 5% to 95% storage
POWER
SIZE
- 3.0 in x 3.7 in x 1.0 in (76.5 mm x 94.5 mm x 24.5 mm)
WEIGHT
HOUSING
CERTIFICATIONS
- PTCRB, GCF-CC, FCC, IC, CE, Carrier, others pending
- Safety: UL/CUL
- Materials: WEEE, RoHS, RoHS-2, California Prop 65
What's In The Box
- M2M router with integrated business-class 4G LTE or HSPA+ or LTE/HSPA+/EVDO modem; includes integrated mounting holes
- 12VDC 1A power adapter (1.5 meter cord)
- Two modem antennas
- Quick Start Guide with warranty and regulatory information