Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Standard Features
- 300 meter ribbon capacity
- Print method: direct thermal/thermal transfer
- Print speed: up to 5" (127 mm) per second
- EPL and ZPL programming languages standard
- 32 bit RISC processor
- Quick and easy ribbon loading system
- Construction: ABS double-walled casing
- OpenACCESS™ design
Printer Specifications
Resolution: 203 dpi (8 dots/mm)
Memory: Standard: 8 MB SDRAM; 8 MB Flash
Print width: 4.09" (104 mm) maximum
Print length: 39” (991 mm)
Print speed: 5" (127 mm)/sec
Media sensors: Reflective
Transmissive
Media Characteristics
Maximum label and liner width: 4.49" (114 mm)
Minimum label and liner width: .75" (19.5 mm)
Maximum label and liner length: 39" (991 mm)
Maximum roll diameter: 5" (127 mm)
Core diameter: .4375" (11.11 mm) and 1.5" (38 mm)
Media thickness: 0.003" (.08 mm) to 0.007" (0.18 mm)
Media types: tag stock, Roll or fanfold
Ribbon Characteristics
Outside diameter: 2.6" (66 mm) 300 meter ribbon
Standard length: 984' (300 meter)
Ratio: 1:4 (ribbon roll to media roll)
Ribbon width: Recommended to be at least as wide as media
1.33" (33.8 mm) to 4.3" (110 mm)
ID Core: 1.0" (25.4 mm)
Operating Characteristics
Operating temperature: TT: Operating temperature 40° F (5° C) to 105° F (41° C) Thermal transfer
DT: Operating temperature 40° F (5° C) to 105° F (41° C) Direct thermal
Storage temperatures: -40° F (-40° C) to 140° F (60° C)
Operating humidity: 10-90% non-condensing R.H.
Storage humidity: 5-95% non-condensing R.H.
Electrical: Auto-detecting (PFC compliant) 100-240 VAC, 50-60 Hz
Agency approvals:
- TUV-R NRTL
- TUV-R CB
- NOM
- KCC
- CE
- FCC Class-B
Physical Characteristics
Width: 7.75" (197 mm)
Height: 7.25" (197 mm)
Depth: 10.75" (273 mm)
Weight: 10.98 lbs (5 kg)
Related Products
Options:
- Dispenser with label taken sensor
- 10/100 internal Ethernet connectivity
Communication and Interface Capabilities:
- Serial RS-232 (DB9)
- Parallel (Centronics)
- USB
- 10/100 Internal Ethernet (optional)
Programming Languages
Core programming languages: EPL2, ZPL I/ZPL II
Bar Codes/Symbologies
Linear: Codabar
Code 11
Code 128
Code 39
Code 93
EAN-13
EAN-18
EAN-14
German Post Code
Industrial 2-of-5
Interleaved 2-of-5
Japanese Postnet
ISBT-128
Logmars
MSI
Plessey
Postnet
Standard 2-of-5
UCC/EAN-128
UPC and EAN 2 or 5 digit extensions
UPC-A
UPC-A and UPC-E with EAN 2 or 5 digit extensions
UPC-E
RSS (reduced space symbology)
2-dimensional: RSS / GS1 DataBar family (12 barcodes)
Codablock
Code 49
Data Matrix
MaxiCode
QR Code
PDF417
Aztec
MicroPDF417
Fonts and Graphics:
- 16 resident expandable ZPL fonts
- One resident scalable ZPL font
- 5 resident expandable EPL2 fonts
- Supports user-defined fonts and graphics —
including custom logos