
The ViewSonic® VA2055Sm features a 20” (19.5” viewable) Full HD SuperClear® MVA widescreen panel with integrated dual 2W speakers. The monitor offers 1920x1080 resolution, 3,000:1 Contrast Ratio, VGA & DVI inputs, and a VESA-compatible mount design. In addition, Flicker-Free and Blue Light Filter technology help to eliminate eye strain from extended viewing periods. ViewSonic’s exclusive ViewMode™ provides intuitive presets to deliver optimized screen performance in different applications. Lastly, with a 3-year limited warranty, one of the industry’s best pixel performance policies, ENERGY STAR and EPEAT Silver certification, and an energy-saving Eco-mode, the VA2055Sm is a great long-term investment for any of your entertainment or professional needs.
Designed for: Home, Business, Education
SuperClear: Stunning Color Performance & Wide-angle Viewing
Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear MVA panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.
Full HD 1080p Resolution
This monitor features Full HD 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You’ll experience the most amazing clarity and detail whether it be while working, gaming, or enjoying the latest in multimedia entertainment.
ViewMode: Superior Color Rendering & Intuitive Settings
ViewSonic’s unique ViewMode feature offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.
Flexible Connectivity
DVI and VGA inputs give you the freedom to connect your monitor to a variety of devices.
Enhanced Viewing Comfort
Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.
Dual Integrated Stereo Speakers
Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.
EPEAT Silver Certification
With EPEAT Silver Certification, this monitor delivers a reduced environmental impact over the complete product life cycle, making it a great eco-friendly, long-term investment.
ENERGY STAR Certification
This is an ENERGY STAR certified product that can save up to 30%** on energy costs while reducing greenhouse gases.
3-year Limited Warranty
Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.
Note:
LCD