20" MVA wide-screen monitor features a full HD 1920 x 1080 resolution and 3,000:1 contrast ratio to deliver the most amazing clarity and detail whether you're working, gaming or enjoying the latest in multimedia entertainment. Flicker-Free and Blue Light Filter technology help to eliminate eyestrain from extended viewing periods to provide enhanced viewing comfort. ViewMode provides intuitive presets that enhance gamma curve, color temperature, contrast and brightness to provide an optimized viewing experience for various screen applications. SuperClear ADS panel technology delivers the same image quality from above, below, the front or the sides. Wide-screen monitor also includes a VESA-compatible mount design, VGA inputs, energy-saving mode and more.
Note:
LCD PANEL
Type Color Active Matrix TFT LCD
Display Area 17.1" horizontal x 9.4" vertical; 19.5" diagonal
Optimum Resolution 1920x1080
Brightness 250 cd/m2 (typ.)
Contrast Ratio 3,000:1 (typ.)
Viewing Angles 178º horizontal, 178º vertical
Colors 16.7M (6bit + Hi-FRC)
Response Time 25ms (GTG)
Backlight White-light LED
Backlight Life 30,000 hours (min.)
Panel Surface Anti-glare, hard-coating (3H)
VIDEO INPUT
Digital VGA
Frequency Fh: 24~82kHz, Fv: 50~75Hz
Sync Separate Sync, Composite Sync, Sync on Green
COMPATIBILITY
PC Up to 1920x1080 non-interlaced
Mac® Up to 1920x1080
CONNECTOR
Video In VGA
Power External power adapter
CONTROLS
Front Panel Buttons Power, 1, Up, Down, 2
OSD Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)
ERGONOMICS
Tilt Forward 3º / Back 20º
POWER
Voltage AC 100–240V (universal), 50 / 60Hz
Consumption 24W (typ.) / 35W (max.)
Optimize 18W (typ.)
Conserve 15W (typ.)
OPERATING CONDITIONS
Temperature 32–104º F (0–40º C)
Humidity 20–90% (non-condensing)
DIMENSIONS (W x H x D)
Physical with Stand 18.6 x 13.7 x 8.3 in. / 472.2 x 349.1 x 211.7 mm
Physical without Stand 18.6 x 11.3 x 1.9 in. / 472.2 x 287.8 x 47.5 mm
Packaging 20.9 x 15.9 x 4.3 in. / 531 x 405 x 110 mm
WEIGHT
Net with Stand 6.8 lb. / 3.1 kg
Net without Stand 5.4 lb. / 2.5 kg
Gross 9.3 lb. / 4.2 kg
WALL MOUNT
VESA 100 x 100mm
REGULATIONS
US NRTL w/CA (cULus/cTUVus/cETLus/cBVus), FCC-B w/ ICES003, ENERGY STAR, Mexico, Mexico Energy, EPEAT Silver
RECYCLE/DISPOSAL
Please dispose of in accordance with local, state, or federal laws
WARRANTY
Three-year limited warranty on parts, labor and backlight