Wireless Ambidextrous Mouse Black Via Ergoguys

The Goldtouch Wireless Ambidextrous mouse is designed for hours of computing comfort,allowing you to easily perform mousing tasks. The full size ambidextrous design cradles your hand naturally, providing support for both right- and left-handed mouse users.

Easy to use: The mouse is equipped with easy click buttons and a scroll wheel for simple navigation throughout your work day. It also features a textured anti-slip side and base grips for maximum comfort.
Long lasting: The Goldtouch Wireless Ambidextrous Mouse functions with one or two AA batteries. Estimated battery life is two months for use with one AA battery, and four months for use with two AA batteries.
Plug and play technology: No lengthy installs here: your Ambidextrous Mouse will be ready to go right out of the box. Just plug in the Wireless USB 2.4 Gh receiver and you’re good to go.
Unparalleled quality: The Ambidextrous Mouse features a 1000 dpi optical sensor, allowing for smooth and precise cursor control, for a superior mousing experience.

Left-handed or right-handed, with the Goldtouch Wireless Ambidextrous Mouse you will find all of the ergonomic comfort you deserve. Improve your mousing experience -- and the way you work -- today.

Manufacturer Part Number
GTM-100W
EAN/UPC
0183238000483,183238000483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mouse requires 1 or 2 AA batteries

The mouse is compatible with the following operating systems:

  • Windows XP
  • Windows Vista
  • Windows 7
  • Windows 8
  • Windows 10
  • Mac OS X 10.2 and later
Dimensions:
  • Length: 4.5 inches
  • Width: 2.5 inches
  • Height: 1.25 inches
  • Weight: 4.7 oz
Includes USB Transceiver and 2 AA batteries