SuperChassis 847BE2C-R1K28LPB (Black)

4U SuperChassis 847

Optimized for enterprise-level high-capacity storage applications, Supermicro's SC847 Chassis features 36x (24 front + 12 rear) 3.5" Hot-swap HDD bays as server chassis or 45x (24 front + 21 rear) 3.5" Hot-swap HDD bays as JBOD chassis in a 4U space. The SC847 design offers extra high-density of HDD per space ratio in a 4U form factor, high power efficiency, optimized HDD signal trace routing and improved HDD tray design to dampen HDD vibrations and maximize performance. Equipped with 1400W (Gold Level) high-efficiency redundant power supplies and 7 hot-plug redundant cooling fans. SC847 is a reliable and hassle-free maintenance storage system.

Manufacturer Part Number
CSE-847BE2C-R1K28LPB
EAN/UPC
0672042166923,672042166923
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs
CSE-847BE2C-R1K28LPB:SuperChassis 847BE2C-R1K28LPB (Black)
 
Form Factor
4U chassis for motherboard support size of 13.68" x 13", 9.6" x 9.6"
 
Processor Support
Single and Dual Intel® and AMD processors
 
Dimensions
Height:7" (178mm)
Width:17.2" (437mm)
Depth:27.5" (699mm)
Packaging:27.2'' (W) x 7''(H) 39.6'' (L)
Gross Weight:75 lb (34.02 kg)
Available Colors:Black
 
Expansion Slots
Up to Without Universal I/O (UIO) Card:
7 low-profile expansion slot(s)
 
Drive Bays
Storage Chassis:

  • 36x 3.5" hot-swap drive bay
  • SAS or enterprise SATA HDD only recommended
Backplane
HDD Backplane supports 36 SAS hard drives
 
Front Panel
Buttons:
• Power On/Off button
• System Reset Button

LEDs:
• 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED
• Unit Identification (UID) LED