Headset

SHARPEN YOUR HEARING

Strix 2.0 is powered by 60 mm neodymium-magnet drivers to deliver punchy, high-fidelity sound. In addition to providing fantastic gaming audio, Strix 2.0 is a great way to enjoy listening to music. Connect Strix 2.0 to your desktop, laptop, PS4 or smart device and experience superb sound with brilliant details and punchy bass from games, music, and more.

Game 
IMMERSED

Thunderous 60mm neodymium-magnet drivers

If you've not felt the power of 60mm neodymium-magnet drivers then listen with Strix 2.0— experience unrivalled punch and audio immersion that is utterly convincing. When gaming you will hear every gunshot and know enemies are nearby from their footsteps alone. Then, switch to audio for roomy stadium rock, crisp and clear spoken-word listening or movie soundtracks that sound so real.

GAME 
CROSS-PLATFORM

Connect to PC/Mac

Works with both PCs and Mac computers...

Forget compatibility worries with Strix 2.0 because it works with most popular devices. Strix 2.0 comes with a 1.5-meter splitter cable to ensure compatibility with both PCs and Macs.

Connect to PS4/Smartphone/Tablet

…and even consoles, smartphones and tablets

Strix 2.0 is also perfect for smartphones, tablets and PlayStation® 4, thanks to the native four-pole 3.5mm audio/mic combined connector. Plug into your smart device to keep in touch with family or friends on the road or PlayStation® 4 to enjoy gaming fun. Our research shows that 1.5m cable is the perfect length for mobile or PlayStation® 4 controller use — no more knots and tangles!.

GAME IN ULTRA-CLARITY CHAT

Dual-microphone design

Whether you use Strix 2.0 at home or on the go, its dual-microphone design provides convenient flexibility. The detachable boom mic is perfect for in-game communication, ensuring that your voice always comes through audibly and clearly in chat. The microphone boom detaches easily for travel and storage, and the convenient in-line mic is perfect for chatting on the go.

Game EVERYWHERE

Travel-friendly foldable design

The foldable design allows ear cups to lay flat, ideal for packing and bringing to a LAN party or tournament. The detachable microphone boom is perfect for easy removal, travel and storage. Weighing just 320g, Strix 2.0 is also highly portable and supremely comfortable to wear.

Unleash your gaming instincts

Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight. Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct. Strix is in your blood, as it is in ours.

Travel-friendly foldable design

The foldable design allows ear cups to lay flat, ideal for packing and bringing to a LAN party or tournament. The detachable microphone boom is perfect for easy removal, travel and storage. Weighing just 320g, Strix 2.0 is also highly portable and supremely comfortable to wear.

Unleash your gaming instincts

Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight. Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct. Strix is in your blood, as it is in ours.

Manufacturer Part Number
90YH00H1-B1UA00
EAN/UPC
4716659893424
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones

Connector
3.5 mm(1/8”) connector Audio/mic combo
3.5 mm(1/8”) connector Audio/mic separate

General Info

Platform
PC
MAC
Mobile device
PlayStation® 4

Headphones

Driver
Driver diameter : 60 mm
Driver material : Neodymium magnet

Impedance:
 32 Ohm

Frequency Response (headphones): 20 ~ 20000 Hz

Sensitivity (headphones)
Sensitivity : 98 dB

Microphone

Pick-up Pattern
Microphone boom: Uni-directional

Frequency Response
Microphone boom: 50 ~ 16000 Hz

Sensitivity
Microphone boom: Sensitivity : -40 dB

General Info

Cable: Braided fibre cable (headset cable 1.2M + control box 1.5M = 2.7M (Max.)

Cable Length: 1.5 meter

Weight: 320 g

Accessories
Mobile adapter (type B)
Quick start guide