10 USB Port Charging Station (Green)

This versatile and centralised 10 USB Port Charging Station charges up to 5 devices with high power capacity quickly (like tablets and smartphones) or alternatively power 10 devices (including smartphone and tablets) at the same time.

With intelligent multiple safety protections, it is ideal for the home, office and travel use to charge multiple devices without messy cords and cables plugged into every socket. It's the simple solution we've all been searching for.

Manufacturer Part Number
PW-USB101-GRN
EAN/UPC
9335432015607
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Weight(kg): 0.341
Dimensions(mm): 150 x 30 x 105
Warranty(month): 12
Inner Carton Qty: 1
Master Carton Qty: 12
EAN barcode: 9335432015607
3 key feature benefits: 1: Choose between 10 x 5 watt sockets or 5 x 12 watt (1 & 2.4A) charging sockets 2: Multi-purpose 10 USB port charging station with numerous uses 3: Ideal for travel
Other external features
Number of sockets: 10
Watt Rating: 10 x 5 watt sockets or 5 x 12 watt (1 & 2.4A) charging sockets
Simultaneous device charging: Yes
Built-in Safety circuitry: Yes
Inbuilt/replaceable fuse: No
Heat resistant body: Yes
Aluminium Socket Housing: No
Power indicator light: Yes
High strength ABS casing: Yes
Available in colours: Yellow, White, Purple, Pink, Green, Blue, Black
Bonus cables: No