This versatile and centralised 10 USB Port Charging Station charges up to 5 devices with high power capacity quickly (like tablets and smartphones) or alternatively power 10 devices (including smartphone and tablets) at the same time.
With intelligent multiple safety protections, it is ideal for the home, office and travel use to charge multiple devices without messy cords and cables plugged into every socket. It's the simple solution we've all been searching for.
Note:
General
Weight(kg): 0.341
Dimensions(mm): 150 x 30 x 105
Warranty(month): 12
Inner Carton Qty: 1
Master Carton Qty: 12
EAN barcode: 9335432015652
3 key feature benefits: 1: Choose between 10 x 5 watt sockets or 5 x 12 watt (1 & 2.4A) charging sockets 2: Multi-purpose 10 USB port charging station with numerous uses 3: Ideal for travel
Other external features
Number of sockets: 10
Watt Rating: 10 x 5 watt sockets or 5 x 12 watt (1 & 2.4A) charging sockets
Simultaneous device charging: Yes
Built-in Safety circuitry: Yes
Inbuilt/replaceable fuse: No
Heat resistant body: Yes
Aluminium Socket Housing: No
Power indicator light: Yes
High strength ABS casing: Yes
Available in colours: Yellow, White, Purple, Pink, Green, Blue, Black
Bonus cables: No