Sports Cam 720p

The Navig8r Sports Cam HD camera features High Definition (720p) video and a built in rechargeable battery, the 1.7” LCD screen on the back shows you what’s being recorded and allows for playback or camera settings via the on screen menu, so you can film with ease.

It comes with a waterproof housing for water sports like snow skiing, diving, surfing, or even splashes by the pool. Also included is a mount for bike handle bars and a bike helmets - making it perfect for capturing that first bike ride or a day at the beach.

It also connects it to your PC to charge and transfer files. It’s compact, lightweight, portable and easy to use. The Navig8r Sports Cam HD camera uses a Lithium Polymer rechargeable battery, which is good for up to 90 minutes of normal usage and is ideal for outdoor adventures where you wouldn’t dare take your smartphone or digital camera!

Manufacturer Part Number
NAVSPORTHD
EAN/UPC
9335432016468
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Weight(kg): 0.048
Dimensions(mm): 66 X 43 X 27mm
Warranty(month): 12
Inner Carton Qty: 4
Master Carton Qty: 8
EAN barcode: 9335432016468
3 key feature benefits: - Easy preview colour 1.7" LCD screen - Take HD videos of your favourite activities - Complete with Waterproof case, helmet mount, helmet strap and bonus handlebar mount

Other external features
Image sensor: CMOS
Still Image MegaPixel (MP): 1.3
Still image resolution: 1.3M(1280×960), 5M (2592×1944)
Still image format: JPEG
Default Video Res.: 1280 x 720
Optional Video Res.: VGA: 640x480 (30 frames/second) 720P:1280x720 (30 frames/second)
Video Format: AVI
Viewing angle: 100
f.stop: F3.1 f=2.9mm
White Bal: Daylight, Cloudy, Fluorescent, Tungsten, or Automatic
Video with sound: Yes
Build-in Microphone: Yes
Self-Timer: Yes. 2 or 10 seconds
Continuous Shot: Yes. 3 images.
LCD Status: Yes
LCD Back light: Yes
Waterproof Case: Yes
Helmet mount - strap through type: Yes
Handle Bar Clamp: Yes
Tripod Mounting screw: Yes
SD Card type / size: Micro SD up to 32GB
Battery: Built in Rechargable Lithium Ion Polymer
Dimension & weight: 66 X 43 X 27mm 48 grams