5MP Bullet with D/N, Adaptive IR, Basic WDR, Fixed Lens

Manufacturer Part Number
E33A
EAN/UPC
4718201798348
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type : Bullet
Maximum Resolution : 5MP
Application Environment : Outdoor
Day / Night : Yes
Low Light Sensitivity : Standard
IR LED : Adaptive IR LED
Lens : Fixed focal, f4.2mm / F1.8, Fixed iris, Fixed focus
Maximum Frame Rate vs. Resolution : 30 fps at 1920 x 1080
Wide Dynamic Range : Basic WDR (74 dB)
Local Storage : MicroSDHC/MicroSDXC