3MP Outdoor Mini Dome with Superior WDR, Fixed Lens

Manufacturer Part Number
E918
EAN/UPC
0888034004733,888034004733
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type : Mini Dome
Maximum Resolution : 3MP
Application Environment : Outdoor
Low Light Sensitivity : Standard
Lens : Fixed focal, f1.9mm / F2.8, Fixed iris, Fixed focus
Maximum Frame Rate vs. Resolution : 30 fps at 1920 x 1080
Wide Dynamic Range : Superior WDR (110 dB)
Local Storage : MicroSDHC/MicroSDXC