City Collection 15" Brief

Carry your 15" MacBook Pro and other essentials in style and comfort with our urban-pro shoulder bag. A plush fleece-lined laptop compartment provides 360-degree MacBook protection, and quick-access pockets make organization easy. Shoulder strap detaches for multiple carrying options.

Manufacturer Part Number
CL60591
EAN/UPC
0650450136745,650450136745
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions

    15.5" x 3" x 11"

  • Volume

    .02

  • Compatibility

    up to 15" MacBook Pro

  • Material

    Durable 270 x 500D blended weave polyester

  • Strap

    Adjustable shoulder strap with removable pad

  • Storage

    Quick access iPhone pocket with plush fleece lining